EN
  • EN
  • DE

SY100E193JC

Part No SY100E193JC
Manufacturer Microchip Technology
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GENERATOR 8-BIT 28PLCC  /  Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100E
Package Bulk
Logic Type Parity Generator
Number of Circuits 8-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E193
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257175-SY100E193JC
Ultra Librarian 3D Model Ultra Librarian SY100E193JC CAD Model

Description

The SY100E193JC is a high-speed, precision 4-bit digital delay line product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is specifically designed for applications requiring precise signal timing adjustments, making it an ideal component for high-performance systems in telecommunications, data communications, and test equipment fields.

Key Features

  • Variable Delay: The SY100E193JC offers a programmable delay range that can be adjusted to meet the specific timing requirements of your application, ensuring precise signal synchronization.
  • High-Speed Operation: Engineered for rapid signal processing, this delay line operates at high frequencies, which is essential for applications that demand quick response times and high data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E193JC is designed to maintain low power consumption, making it suitable for energy-sensitive environments.
  • Durability: Built to last, the device is manufactured using robust materials and technologies, ensuring a long operational life even under challenging conditions.
  • Compatibility: The SY100E193JC is compatible with ECL (Emitter-Coupled Logic) standards, allowing for seamless integration into existing systems that use ECL levels.
  • Temperature Range: It operates across a wide temperature range, which guarantees reliable performance in various environmental conditions.

Applications

The SY100E193JC is versatile and can be used in a variety of high-speed applications such as:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Precision clock distribution networks
  • Phase-locked loop (PLL) circuits
  • Signal processing and conditioning

Technical Specifications

Microchip's SY100E193JC is offered in a PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring robust physical protection. The device's specifications are tailored to meet the rigorous demands of high-speed digital systems, with a focus on precision and reliability.

For engineers and designers looking for a reliable digital delay line that can be tuned with precision, the SY100E193JC from Microchip Technology stands out as a top-tier choice, offering both performance and durability.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess