EN
  • EN
  • DE

SY100S360JC

Part No SY100S360JC
Manufacturer Microchip Technology
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 8-BIT 28PLCC  /  Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100S
Package Bulk
Logic Type Parity Generator/Checker
Number of Circuits 8-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S360
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257172-SY100S360JC
Ultra Librarian 3D Model Ultra Librarian SY100S360JC CAD Model

Description

Microchip Technology's SY100S360JC: A High-Speed Logic Gate Solution

The SY100S360JC, crafted by the renowned Microchip Technology, is a high-performance, precision-engineered logic gate designed to cater to the demanding needs of high-speed digital systems. This device is part of Microchip's SY100S family of products, which are known for their reliability and robustness in a wide range of applications, including telecommunications, data processing, and avionics.

Constructed with advanced silicon-gate CMOS technology, the SY100S360JC offers a quintuple differential line receiver capability, making it an ideal choice for applications requiring multiple high-speed differential inputs. Its design is optimized to ensure minimal skew and pulse distortion, which is critical for maintaining signal integrity in fast digital circuits.

Key Features of the SY100S360JC

  • High-Speed Performance: The device boasts a significant speed advantage, which is essential for modern digital systems where timing is crucial.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100S360JC maintains low power consumption, making it suitable for energy-efficient designs.
  • Differential Inputs: With its differential line receivers, the device offers improved noise immunity, a vital feature for maintaining data integrity in electrically noisy environments.
  • Compatibility: The logic gate is compatible with MECL 10KH and 100K ECL logic levels, ensuring seamless integration with existing digital systems.
  • Temperature Range: The SY100S360JC operates over a full military temperature range, highlighting its suitability for use in extreme conditions.
  • Packaging: It is offered in a 28-lead PLCC package, which is known for its compact footprint and reliability in PCB mounting.

Whether it's for high-speed computing, precise timing applications, or communication systems, the SY100S360JC from Microchip Technology is engineered to deliver top-notch performance with the reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.

Integrating the SY100S360JC into your design will ensure that you are leveraging the latest in high-speed logic technology, providing you with the competitive edge needed in today's fast-paced digital world.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHK 9-BIT 14-SOIC
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess