Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E160
Other Names SY100E160JZ TR,SY100E160JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257174-SY100E160JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E160JZ TR CAD Model

Description

Product Overview: SY100E160JZ TR from Microchip Technology

The SY100E160JZ TR is a high-speed, precision data synchronizer and retimer IC designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This advanced integrated circuit is part of Microchip's SY100E series and is specifically engineered to address the synchronization challenges in high-performance data communication systems.

The SY100E160JZ TR is built using advanced high-speed bipolar technology, ensuring it delivers exceptional performance with minimal jitter and skew. It operates at a wide frequency range, making it suitable for a variety of applications that require precise timing and synchronization, such as digital switching systems, high-speed data acquisition, and automated test equipment.

Key Features and Benefits:

  • High-Speed Performance: The device supports very high data rates, ensuring it can keep pace with the demands of modern, high-speed communication infrastructures.
  • Low Skew and Jitter: It provides extremely low skew and jitter characteristics, which are critical for maintaining data integrity and timing precision across data paths.
  • Flexible Voltage Operation: The SY100E160JZ TR operates over a range of supply voltages, offering design flexibility and compatibility with various system voltages.
  • Temperature Range: The device is designed to perform reliably in a broad temperature range, which is essential for applications that may experience extreme environmental conditions.
  • Packaging: Available in a convenient surface-mount package, the SY100E160JZ TR is designed for easy integration into a variety of board layouts.

Applications:

  • Telecommunications Equipment
  • High-Speed Digital Networks
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)

With its robust design and high-speed capabilities, the SY100E160JZ TR from Microchip Technology is the ideal solution for designers looking to enhance the performance and reliability of their data synchronization systems. The product's precision and adaptability make it a valuable component in any application where timing is critical.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Need more? Email Us
ECAD model for CD74HC280M96
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100E193JZ TR
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100S360JZ
Rochester Electronics
IC PARITY GEN/CHKER 9-BIT 14SOIC
Need more? Email Us
ECAD model for SN74LS280DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
ECAD model for SN74AS286NG4
Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker with Bus-Driver Parity I/O Port
Need more? Email Us
ECAD model for DM74AS286M
ON Semiconductor
IC GENERATOR/CHECKER 9BIT 14-DIP
Need more? Email Us
ECAD model for DM74S280N
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Lowest to €0.8109
ECAD model for CD74AC280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74AS286NSRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention