EN
  • EN
  • DE

M41T83SMY6E

Part No M41T83SMY6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 18-SOX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Case / Package 18-SOX
Family Name M41T83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 44
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880691-M41T83SMY6E
Ultra Librarian 3D Model Ultra Librarian M41T83SMY6E CAD Model

Description

The M41T83SMY6E is a feature-packed real-time clock (RTC) module designed by STMicroelectronics to provide precision time tracking and a host of additional functionalities. This low-power serial RTC with a built-in 32.768 kHz oscillator offers a high level of integration, making it an ideal choice for a wide range of applications, including industrial controls, consumer electronics, and handheld devices.

Key Features

  • Accuracy: The device maintains an excellent timekeeping accuracy with an integrated crystal that compensates for temperature variations.
  • Battery Backup: It includes an automatic battery backup switch-over function, ensuring uninterrupted timekeeping even when the main power supply is lost.
  • Serial Interface: The M41T83SMY6E communicates via an I²C serial interface, facilitating easy integration into most microcontroller-based systems.
  • Programmable Alarms: It offers programmable alarms and an interrupt function, enabling it to wake up a sleeping system or trigger events at preset times.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with very low power consumption, particularly in battery backup mode.
  • Additional Features: The RTC module includes extras like a programmable square-wave output, a countdown timer with interrupt, and a watchdog timer, adding to its versatility.

Applications

The M41T83SMY6E is suited for a diverse array of applications. It is particularly beneficial in scenarios where accurate timekeeping is crucial and power availability may be inconsistent. Applications include, but are not limited to:

  • Embedded systems
  • Utility meters
  • Data loggers
  • POS terminals
  • Consumer electronics like set-top boxes and digital cameras

With its robust feature set and STMicroelectronics' reputation for quality, the M41T83SMY6E is a reliable choice for designers looking to incorporate a trusted timekeeping solution into their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7403 $77.2209
6+ $21.1203 $126.7218
9+ $20.4608 $184.1472
12+ $19.8002 $237.6024
16+ $19.1407 $306.2512
21+ $17.1610 $360.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess