Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1153965-BQ2000SN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2000SN CAD Model

Description

Product Overview: Texas Instruments BQ2000SN

The BQ2000SN is a sophisticated battery charge management device from Texas Instruments, designed to cater to the needs of modern rechargeable battery technologies. This advanced chip is engineered to optimize the charging process, ensuring safety, efficiency, and extending the overall lifespan of the battery.

Key Features

  • Multi-Chemistry Support: The BQ2000SN is versatile and supports various battery chemistries, including Nickel Cadmium (NiCd), Nickel Metal Hydride (NiMH), and Lithium-Ion (Li-Ion), making it a flexible solution for a wide range of applications.
  • Fast Charge Control: It features a fast-charge control mechanism that significantly reduces the time required to charge batteries, without compromising safety or battery health.
  • Temperature Monitoring: With built-in temperature monitoring capabilities, the BQ2000SN ensures that the battery remains within safe operating temperatures throughout the charging process.
  • Voltage and Current Regulation: The device provides precise voltage and current regulation to protect the battery from overcharging and to maximize its capacity and longevity.
  • Charge Termination: It includes intelligent charge termination algorithms to detect when the battery is fully charged and to prevent overcharging.
  • Status Indicators: The BQ2000SN offers status indicators that provide valuable feedback on the state of the charging process, allowing for better user interaction and system diagnostics.

Applications

The BQ2000SN is ideal for a variety of applications where efficient and reliable battery charging is crucial. It is commonly used in portable electronic devices, power tools, medical equipment, and other battery-powered systems that require a dependable charging solution.

Technical Specifications

The device operates over a wide temperature range and comes in a compact package, making it suitable for space-constrained applications. Its technical specifications are designed to meet the stringent requirements of modern electronic devices, ensuring compatibility with the latest battery technologies.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Aimtron
2.5/2.7/2.8/3.0/3.3/4.5/5.0V 150mA LDO
Need more? Email Us
ECAD model for AT1201-27X
Texas Instruments
3-A HIGH-EFFICIENCY PWM POWER DRIVER
Lowest to $23.4587
ECAD model for DRV591VFPRG4
Chenmko
SCHOTTKY DIODE VOLTAGE 30 Volts CURRENT 0.2 Ampere
Lowest to $0.1037
ECAD model for BAT54APT
Alliance Memory, Inc.
3.3 V 256 K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C34098A-15TI
Siemens
Silicon N-Channel MOSFET Tetrode (For low noise, high gain controlled input stages up to 1GHz Operating voltage 9V Integrated bias network)
Need more? Email Us
ECAD model for BF1009S
Texas Instruments
Synchronous Buck NexFET™ Power Stage
Lowest to $3.6435
ECAD model for CSD95375Q4M
Advanced Power Technology
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE
Lowest to $2.0349
ECAD model for APT40DQ120B
Kemet
CERAMIC CHIP/STANDARD
Need more? Email Us
ECAD model for C1206C103M5RAC
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Need more? Email Us
ECAD model for EN80C188EB25

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention