EN
  • EN
  • DE

DM74S280J

Part No DM74S280J
Manufacturer National Semiconductor (TI)
Catalog Logic - Parity Generators and Checkers
Description PARITY GENERATOR/CHECKER, TTL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr National Semiconductor (TI)
Series 74S
Package Bulk
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number 74S280
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 109462-DM74S280J
Ultra Librarian 3D Model Ultra Librarian DM74S280J CAD Model

Description

DM74S280J: Parity Generator/Checker

The DM74S280J is designed to deliver parity generation and checking, crucial for error detection in data transmission systems. Its high-speed operations make it suitable for applications where data integrity is paramount.

  • Applications and Projects:
    • Error Detection in Data Communication
    • Memory Storage Systems
    • Embedded Systems
  • Features and Benefits:
    • Reliable parity generation
    • High-speed error checking
    • Ensures data accuracy and integrity
  • Additional Details:
    • Efficient in maintaining data consistency
    • Can be integrated into a variety of data-checking circuits

You May Also Be Interested in

National Semiconductor (TI)
PARITY GENERATOR/CHECKER
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess