EN
  • EN
  • DE

SN74ALS280N

Part No SN74ALS280N
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 9-BIT PARITY GENERATORS/CHECKERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1253758-SN74ALS280N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS280
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALS280N CAD Model

Description

Product Overview: SN74ALS280N Logic IC

The SN74ALS280N is a high-quality logic IC designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed operation.

Key Features

  • Function: The SN74ALS280N serves as a 9-Bit Parity Generator/Checker, which is essential in digital systems for error detection and correction in data transmission and storage.
  • Package: It is housed in a 14-pin plastic DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems.
  • Speed: The SN74ALS280N offers fast propagation delays, ensuring quick response times for critical applications.
  • Power Dissipation: With ALS technology, the device has a lower power dissipation compared to standard Schottky logic ICs, contributing to energy-efficient designs.

Applications

The SN74ALS280N is versatile and can be used in a variety of applications, including:

  • Data communications equipment
  • Error detection and correction systems
  • Computer motherboards
  • Networking hardware
  • Digital signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS280N is no exception, with rigorous testing protocols in place to ensure reliability and performance in diverse operating conditions. This commitment to quality makes the SN74ALS280N a trusted choice for engineers and designers looking for a dependable parity generator/checker IC.

Whether you're designing a new system or troubleshooting an existing one, the SN74ALS280N provides the functionality and performance you need to ensure the integrity of your digital data.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.5542
Advanced Micro Devices
9 INPUT PARITY GENERATOR/CHECKER
Lowest to $5.7685
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Lowest to $7.7325
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7818 $52.5998
26+ $3.9235 $102.0110
40+ $3.8009 $152.0360
55+ $3.6783 $202.3065
71+ $3.5557 $252.4547
95+ $3.1879 $302.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess