EN
  • EN
  • DE

BD9361GUL-E2

Part No BD9361GUL-E2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description 6ch Internal Power MOSFET System Switching Regulator + 1ch LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819253-BD9361GUL-E2
Ultra Librarian 3D Model Ultra Librarian BD9361GUL-E2 CAD Model

Description

The BD9361GUL-E2 is a white LED driver IC manufactured by Rohm Semiconductor. It is designed to provide efficient and stable power to drive white LEDs, commonly used in LCD backlights, displays, and other lighting applications. The IC incorporates boost converter circuitry to generate the necessary voltage for driving the LEDs from a lower input voltage source. It also includes dimming control functionalities, enabling brightness adjustment and power saving features.

Applications

  • LCD backlights for smartphones
  • LCD backlights for tablets
  • LCD backlights for portable gaming devices
  • Small LCD displays for various consumer electronics
  • General LED lighting applications

Features

  • High Efficiency Boost Converter: Integrated boost converter provides high efficiency power conversion, minimizing power loss and heat generation.
  • Constant Current Control: Ensures stable and consistent current flow to the LEDs, resulting in uniform brightness and extended lifespan.
  • PWM Dimming Control: Allows for precise brightness control via pulse-width modulation (PWM) dimming, enabling a wide range of brightness levels.
  • Analog Dimming Control: Supports analog dimming for adjusting the brightness by varying the input voltage.
  • Overvoltage Protection (OVP): Protects the LEDs from damage due to excessive output voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Short Circuit Protection (SCP): Quickly shuts down the output in case of a short circuit condition.
  • Thermal Shutdown Protection: Shuts down the IC to prevent damage when the junction temperature exceeds a safe threshold.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Efficient LED Driving: High efficiency boost converter and constant current control ensure efficient and reliable LED driving, maximizing battery life in portable devices.
  • Precise Brightness Control: PWM and analog dimming options provide flexible and precise brightness control, allowing for optimal display performance in various ambient lighting conditions.
  • Enhanced System Reliability: Integrated protection features such as OVP, OCP, and SCP enhance system reliability and prevent damage from various fault conditions.
  • Compact Design: Small package size makes it suitable for space-constrained applications, enabling smaller and more compact product designs.
  • Cost-Effective Solution: Integrated functionality and high efficiency provide a cost-effective solution for LED backlight applications.

Additional Details

The BD9361GUL-E2 typically operates from a low input voltage, making it suitable for battery-powered devices. It is designed to drive multiple white LEDs in series or parallel configurations. The IC's internal circuitry is optimized for low noise operation, ensuring minimal interference with other sensitive components in the system.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess