EN
  • EN
  • DE

STL4P3LLH6

Part No STL4P3LLH6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET P-CH 30V 4A POWERFLAT / High avalanche ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 4A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 56mOhm at 2A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 6nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 639pF at 25V
Power Dissipation (Maximum) 2.4W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (2x2)
Manufacturer Package 6-PowerWDFN
Part Number Series STL4
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803799-STL4P3LLH6
Ultra Librarian 3D Model Ultra Librarian STL4P3LLH6 CAD Model

Description

STL4P3LLH6 - Power MOSFET by STMicroelectronics

The STL4P3LLH6 is a state-of-the-art Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' STripFET H6 series, which is known for its low on-resistance and low gate charge, making it highly efficient for a variety of applications.

Key Features

  • Low Threshold Voltage: The STL4P3LLH6 features a low threshold voltage, which ensures that the device can be driven at lower gate voltages, reducing power consumption and enhancing overall efficiency.
  • High Efficiency: With its low on-resistance (R<sub>DS(on)), the MOSFET minimizes conduction losses, thereby offering high efficiency in power conversion applications.
  • Enhanced Thermal Performance: The device's package is designed for optimal thermal performance, allowing it to handle higher currents without overheating.
  • Robustness: This MOSFET is engineered to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh conditions.
  • Environmentally Friendly: Compliant with RoHS and Halogen-free directives, the STL4P3LLH6 is an environmentally friendly choice for designers looking to meet sustainability standards.

Applications

The STL4P3LLH6 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control
  • Lighting Applications
  • High-Efficiency Power Management Solutions

Technical Specifications

The STL4P3LLH6 offers a comprehensive set of technical specifications that make it suitable for demanding power applications:

  • Voltage Rating: 30V
  • Drain Current (I<sub>D): Up to 4A
  • Low Gate Charge (Q<sub>g)
  • Low Threshold Voltage (V<sub>GS(th))
  • Ultra-Low On-Resistance (R<sub>DS(on))

Whether you're designing power supplies, motor controllers, or any other power-intensive applications, the STL4P3LLH6 offers the performance, efficiency, and reliability that you need. Choose STMicroelectronics' STL4P3LLH6 for your next project and experience the difference in quality and performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5014 $50.1400
245+ $0.4115 $100.8175
380+ $0.3986 $151.4680
520+ $0.3857 $200.5640
675+ $0.3729 $251.7075
900+ $0.3343 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,855 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess