Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 10E
Package Bulk
Product Status Obsolete
Logic Type Parity Generator
Number of Circuits 8-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E193
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257167-SY10E193JZ
Ultra Librarian 3D Model Ultra Librarian SY10E193JZ CAD Model

Description

The SY10E193JZ from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to cater to a wide array of applications requiring fast and reliable digital logic operations. This product is part of Microchip's extensive portfolio of semiconductor solutions that emphasize performance, power efficiency, and reliability.

Key Features

  • High-Speed Performance: The SY10E193JZ is designed for rapid signal processing, making it ideal for high-speed computing, telecommunications, and advanced digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy efficiency in your designs.
  • Durable Construction: Built with robust materials, the SY10E193JZ is capable of withstanding harsh industrial environments and maintaining functionality over a wide temperature range.
  • Flexible Applications: This versatile component can be integrated into various circuit designs, making it suitable for use in complex digital systems, including but not limited to, data processing units, communication interfaces, and automated control systems.

Technical Specifications

  • Package: The SY10E193JZ is available in a compact package, allowing for efficient use of PCB space without compromising on functionality.
  • Logic Type: It employs advanced logic technology to deliver fast and accurate digital processing capabilities.
  • Operating Voltage: The device operates at a standard voltage, providing compatibility with common system power supplies.
  • Temperature Range: It is designed to operate reliably across a broad temperature range, suitable for various industrial and commercial environments.

Applications

The SY10E193JZ is engineered to meet the demands of high-speed digital applications. Its versatility makes it an excellent choice for use in advanced computing systems, high-frequency trading platforms, aerospace and defense electronics, and any other systems where speed and reliability are paramount.

Microchip Technology's commitment to quality ensures that the SY10E193JZ is not only a high-performance component but also a reliable and long-lasting solution for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
12-Bit Parity Generator-Checker
Need more? Email Us
ECAD model for MC10H160FN
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E193JC
Texas Instruments
9-Bit Odd/Even Parity Generator/Checker
Lowest to $0.6976
ECAD model for CD74ACT280M96
Texas Instruments
9-BIT PARITY GENERATORS/CHECKERS
Lowest to $5.3556
ECAD model for SN74ALS280N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74F280BD
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74S280NSRG4
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us
ECAD model for CRT7004BP
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
ECAD model for N74F280BD,623
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention