EN
  • EN
  • DE

SN74AS280DRE4

Part No SN74AS280DRE4
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74AS2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257160-SN74AS280DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS280DRE4 CAD Model

Description

The SN74AS280DRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a 9-Bit Odd/Even Parity Generator/Checker, a crucial component in digital systems where data integrity is paramount. It is widely used in various applications such as data communication, computer systems, and digital signal processing where error detection is necessary.

Key Features

  • Functionality: Capable of generating and checking both odd and even parity, allowing for versatile use in different parity systems.
  • Speed: Offers high-speed operation, which is characteristic of the Advanced Schottky (AS) logic family, ensuring minimal delay in data processing and error checking.
  • Power Consumption: Designed for efficient power usage, contributing to the overall energy efficiency of the systems in which it is implemented.
  • Package: Comes in a surface-mountable SOIC package, specifically the 14-pin SOIC (DRE4) variant, which makes it suitable for compact and high-density circuit designs.
  • Temperature Range: Operates within an extended industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications

The versatility of the SN74AS280DRE4 allows it to be integrated into a wide array of applications. Its primary use is to provide a method for error detection by adding parity bits to a given set of data. When data is transmitted or stored, the parity bit ensures that the total number of set bits is either odd or even, according to the chosen parity. This feature is particularly useful in:

  • High-speed data transmission systems where error detection is critical.
  • Memory systems, including RAM and cache, to ensure data integrity.
  • Networking equipment for error checking in data packets.
  • Digital signal processors where accuracy is essential.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS280DRE4 is no exception. Each device is rigorously tested to meet high standards, ensuring that it performs to specifications even in the most demanding conditions. With Texas Instruments' reputation, users can trust the SN74AS280DRE4 for their critical applications where error detection and system integrity cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess