EN
  • EN
  • DE

BCM88360A0KFSBG

Part No BCM88360A0KFSBG
Manufacturer Broadcom Limited
Catalog Interface - Telecom
Description IC TELECOM INTERFACE TRAFFIC MGR / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Broadcom Limited
Package Tray
Product Status Obsolete
MSL Level Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1032825-BCM88360A0KFSBG
Ultra Librarian 3D Model Ultra Librarian BCM88360A0KFSBG CAD Model

Description

The BCM88360A0KFSBG is a high-performance device from Broadcom Limited, categorized under Interface - Telecom. It's designed for advanced telecommunications infrastructure, offering robust capabilities for data transmission and processing.

Applications

  • Carrier Ethernet Switches: Implemented in high-capacity switches to manage and forward Ethernet traffic across wide area networks.
  • Optical Transport Networks (OTN): Used in OTN equipment for efficient and reliable transport of data over optical fiber.
  • Data Center Interconnect (DCI): Applied in DCI solutions to facilitate high-speed connectivity between data centers.
  • Service Provider Routers: Integrated into service provider routers to deliver advanced networking services to customers.
  • Enterprise Core Networks: Deployed in enterprise networks to support demanding bandwidth requirements and critical applications.

Features

  • High-Speed SerDes: Equipped with multiple high-speed SerDes lanes for efficient data transmission and reception.
  • Integrated Packet Processor: Features an integrated packet processor for advanced packet handling and forwarding capabilities.
  • Traffic Management: Supports advanced traffic management features such as quality of service (QoS) and traffic shaping.
  • Security Features: Incorporates security features to protect against network threats and ensure data integrity.
  • Flexible Configuration Options: Offers flexible configuration options to adapt to different network environments and requirements.

Benefits

  • Increased Network Capacity: Enables higher network capacity to support growing bandwidth demands.
  • Improved Network Performance: Enhances network performance by optimizing traffic flow and minimizing latency.
  • Enhanced Security: Provides enhanced security to protect against network threats and ensure data integrity.
  • Simplified Network Management: Simplifies network management by offering advanced features and flexible configuration options.
  • Reduced Total Cost of Ownership (TCO): Reduces TCO by improving network efficiency and simplifying management.

Additional Details

The BCM88360A0KFSBG typically integrates with other network components, such as optical transceivers and network processors, to deliver comprehensive networking solutions. Its advanced features and high performance make it suitable for demanding telecom and data center applications. Consult the Broadcom Limited datasheet for comprehensive technical details.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess