Microchip Technology PIC32MX340F512H-80I/MR Microcontroller
The PIC32MX340F512H-80I/MR is a high-performance 32-bit microcontroller from Microchip Technology, tailored for a wide range of applications that require advanced control and connectivity features. This microcontroller is part of the PIC32MX family, which is known for its high-speed operation, extensive peripheral set, and low-power consumption.
Key Features:
- Core: MIPS32 M4K Core running at up to 80 MHz.
- Memory: Features 512 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications.
- Digital Peripherals: Includes a variety of digital peripherals such as timers, counters, and multiple channels of Pulse Width Modulation (PWM) for intricate control tasks.
- Communication Interfaces: Comes equipped with a range of communication interfaces, including UART, SPI, I2C, and CAN, allowing for versatile connectivity options.
- Analog Features: Boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
- Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C.
- Packaging: Available in a 64-pin QFN package, which is suitable for space-constrained applications.
Applications:
The PIC32MX340F512H-80I/MR is designed to meet the demands of a diverse set of applications, such as:
- Industrial control systems
- Automotive electronics
- Internet of Things (IoT) devices
- Robotics
- Medical devices
- Complex embedded systems
Development Support:
Microchip Technology provides robust development support for the PIC32MX340F512H-80I/MR, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software framework. These tools simplify the development process, from initial design to final programming, making it easier for engineers to bring their innovative ideas to life.