EN
  • EN
  • DE

TPA3131D2EVM

Part No TPA3131D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR TPA3131D2 / TPA3131D2 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7.3W x 2 @ 4 Ohm, 4W x 2 @ 8 Ohm
Operating Supply Voltage 4.5 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TPA3131D2
Supplied Contents Board(s)
Win Source Part Number 797793-TPA3131D2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3131D2
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3131D2EVM CAD Model

Description

The TPA3131D2EVM from Texas Instruments is a state-of-the-art evaluation module designed for audiophiles, engineers, and product developers who require high-quality audio amplification in their projects or products. This evaluation module is specifically tailored for testing the performance of the TPA3131D2, a high-efficiency Class D audio amplifier that provides premium sound quality in a compact form factor.

Key Features:

  • High-Efficiency Amplification: The TPA3131D2EVM delivers up to 10W into 8Ω speakers with excellent audio quality, making it ideal for a wide range of applications, from home audio systems to portable speakers.
  • Advanced Class D Technology: Utilizing Texas Instruments' cutting-edge Class D technology, the module ensures minimal power loss and heat dissipation, resulting in a more reliable and sustainable product.
  • Flexible Power Supply: The EVM is designed to work with a single power supply ranging from 4.5V to 26V, providing versatility for various use cases and testing environments.
  • Easy Integration: With its user-friendly interface, the TPA3131D2EVM can be easily incorporated into existing setups for immediate testing and integration.
  • Comprehensive Protection: The module features built-in protection mechanisms, including over-current, over-temperature, and under-voltage lockout, ensuring the longevity and safety of both the EVM and the end application.

Applications:

The TPA3131D2EVM is suitable for a variety of applications, such as:

  • Wireless speakers
  • Soundbars
  • Residential audio systems
  • Professional audio equipment

Whether you are developing a new audio product or looking to enhance the audio quality of an existing system, the TPA3131D2EVM provides a reliable and high-performance solution. Its ease of use, coupled with the support and documentation provided by Texas Instruments, makes this evaluation module an essential tool for any audio-related project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess