EN
  • EN
  • DE

PF2203-20KF1

Part No PF2203-20KF1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 20K OHM 1% 35W TO220 / 20 kOhms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Riedon
Series PF2200
Package Tube
Resistance 20 kOhms
Tolerance ±1%
Power (Watts) 35W
Composition Thin Film
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case TO-220-2
Supplier Device Package TO-220
Size / Dimension 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Max) 0.591" (15.00mm)
Number of Terminations 2
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
California Prop 65 Warning Information
Win Source Part Number 1348054-PF2203-20KF1
Ultra Librarian 3D Model Ultra Librarian PF2203-20KF1 CAD Model

Description

The 1348054-PF2203-20KF1 resistor is a through-hole resistor from Riedon's PF2200 series.

  • Series: PF2200
  • Manufacturer: Riedon
  • Resistance: 20 kOhms
  • Power Rating: 35W
  • Technology: Thin Film
  • Tolerance: ±1%
  • Features: Flameproof, Pulse Withstanding, Safe
  • Packaging: Tube
  • Package/Case: TO-220-2
  • Terminations: 2
  • Temperature Coefficient: ±50ppm/°C
  • Operating Temperature: -55°C to 155°C
  • Dimensions: 0.417" L x 0.177" W (10.60mm x 4.50mm)
  • REACH: Affected
  • ECCN: EAR99

You May Also Be Interested in

Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess