EN
  • EN
  • DE

AME8819BEFT250Z

Part No AME8819BEFT250Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description Low Dropout 600mA CMOS Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144421-AME8819BEFT250Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AME8819BEFT250Z CAD Model

Description

The AME8819BEFT250Z is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. It is designed to provide a stable and regulated output voltage of 2.5V with a low dropout voltage, making it suitable for battery-powered applications and other systems where efficiency and space are critical. This regulator is part of the AME8819 family, known for its small size, low quiescent current, and excellent transient response.

Applications:

  • Battery-powered devices: Ideal for use in portable electronics, smartphones, tablets, and wearable devices.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers and other digital ICs.
  • Wireless communication devices: Suitable for powering RF transceivers and other wireless communication components.
  • Low-noise applications: Can be used in audio equipment and other sensitive applications where low noise is required.
  • Post-regulation for switching power supplies: Improves the output ripple and noise performance of switching regulators.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing battery life.
  • Stable with Ceramic Capacitors: Ensures stability with small, low-ESR ceramic output capacitors, saving board space and cost.
  • Low Quiescent Current: Consumes minimal current in standby mode, extending battery life.
  • Over Current Protection: Protects the regulator and the load from damage in case of an overload or short circuit.
  • Over Temperature Protection: Shuts down the regulator in case of excessive temperature, preventing thermal damage.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output voltage.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current help to maximize battery life in portable devices.
  • Improved System Performance: The stable output voltage ensures reliable operation of downstream components.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors save board space and cost.
  • Enhanced Reliability: The overcurrent and overtemperature protection features protect the regulator and the load from damage.
  • Simplified Design: The fixed output voltage simplifies the design process and reduces the number of external components required.

Technical Specifications:

The AME8819BEFT250Z typically operates with an input voltage range of 2.5V to 5.5V. It delivers a fixed output voltage of 2.5V with a guaranteed output current. The dropout voltage is typically very low at the rated output current. It also features a low quiescent current, typically in the microampere range. The regulator is available in a small SOT-23 package.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Genesys
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess