EN
  • EN
  • DE

PIC18F25K80T-I/SS

Part No PIC18F25K80T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 3.6K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number PIC18F25K80
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755638-PIC18F25K80T-I/SS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80T-I/SS CAD Model

Description

Microchip Technology PIC18F25K80T-I/SS Microcontroller

The PIC18F25K80T-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the PIC18F K80 family and is specifically designed for those who require a combination of power and efficiency in automotive, industrial, and general-purpose applications.

Boasting a robust architecture, the PIC18F25K80T-I/SS comes with an enhanced flash program memory of 32KB and 1536 bytes of RAM. The MCU operates at a wide voltage range of 1.8V to 5.5V, ensuring flexibility across different power environments. It is designed with an advanced 8-bit core processor and operates at a maximum frequency of 64 MHz, providing a solid balance between processing power and energy consumption.

Connectivity is a key feature of this microcontroller. It includes a native CAN (Controller Area Network) module, supporting the CAN 2.0B standard with a message bit rate of up to 1 Mbps. The device also provides serial communication through its EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter) interface, making it ideal for embedded systems that require reliable data exchange.

The PIC18F25K80T-I/SS integrates several peripherals to enhance its functionality. These include a 12-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the MCU to interface with analog sensors and transducers directly. It also features two comparators, a Capture/Compare/PWM (CCP) module, and a Master Synchronous Serial Port (MSSP) for I2C or SPI communication, further expanding its versatility.

The device comes in a 28-pin SSOP (Shrink Small Outline Package) form factor, identified by the part number suffix 'T-I/SS'. Its temperature range of -40°C to 85°C ensures reliable operation in extreme conditions. For programming and debugging, the MCU supports the standard Microchip in-circuit serial programming (ICSP) interface.

Whether you are developing automotive electronics, industrial control systems, or consumer devices, the Microchip Technology PIC18F25K80T-I/SS microcontroller offers a robust platform for your embedded solutions, combining performance, connectivity, and durability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1345 $50.1520
39+ $2.5719 $100.3041
61+ $2.4916 $151.9876
83+ $2.4112 $200.1296
108+ $2.3308 $251.7264
144+ $2.0897 $300.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess