EN
  • EN
  • DE

TUSB3410RHBT

Part No TUSB3410RHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CONV SERIAL-TO-USB 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Texas Instruments
Series TUSB3410
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10kB)
Controller Series TUSB
RAM Size 18K x 8
Interface I2C, USB, UART
Number of I/O 4
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TUSB3410
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937887-TUSB3410RHBT
Ultra Librarian 3D Model Ultra Librarian TUSB3410RHBT CAD Model

Description

Texas Instruments TUSB3410RHBT USB to Serial Port Controller

The TUSB3410RHBT is a versatile USB to serial port controller from the reputable semiconductor manufacturer, Texas Instruments (TI). This integrated circuit offers a bridge solution to support full-duplex data transfers between a universal serial bus (USB) and a variety of serial interfaces, such as UART, I2C, and SPI.

The device is built upon a powerful Enhanced Mixed Signal Processor (MSP) core, which is equipped with a 8052 microcontroller unit (MCU) that provides high efficiency and performance. This MCU core allows for customizable applications and firmware, which can be updated via the USB interface, providing a flexible and future-proof solution for various serial communication requirements.

The TUSB3410RHBT supports up to Full-Speed USB (12 Mbps) and provides an integrated physical layer transceiver, making it suitable for a wide range of applications, including industrial controls, point-of-sale terminals, modems, and instrumentation. Its built-in 16C550-compliant UART interface with transmit/receive FIFOs enables reliable serial communication with minimal overhead for the host system.

Additionally, the device comes in a compact 32-pin QFN package, making it ideal for space-constrained applications. It operates over a broad temperature range of -40°C to 85°C, ensuring consistent performance across diverse operating environments.

For developers, Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes, which simplifies the design-in process and reduces time to market. The TUSB3410RHBT is not only a testament to TI's commitment to high-quality, reliable components but also to their dedication to providing comprehensive solutions that meet the evolving needs of the electronics industry.

Key Features:

  • USB Full-Speed (12 Mbps) interface
  • Integrated 8052 MCU for flexible firmware and application development
  • 16C550-compliant UART with FIFOs
  • Support for multiple serial interfaces (UART, I2C, SPI)
  • Operational temperature range: -40°C to 85°C
  • Compact 32-pin QFN package

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612
NEC
Need more? Email Us
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0470 $54.4230
21+ $4.9617 $104.1957
32+ $4.8066 $153.8112
43+ $4.6516 $200.0188
56+ $4.4965 $251.8040
75+ $4.0314 $302.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess