EN
  • EN
  • DE

MAX211EEAI+T

Part No MAX211EEAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter Quint Receiver RS-232 28-Pin SSOP T/R / IC TXRX RS-232 W/CAP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 119552-MAX211EEAI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX211E
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX211EEAI+T CAD Model

Description

MAX211EEAI+T - RS-232 Interface IC by Maxim Integrated

The MAX211EEAI+T from Maxim Integrated is a high-performance RS-232 Interface IC designed for communication applications requiring a reliable interface compliant with the TIA/EIA-232-F standards. This integrated circuit is engineered to facilitate serial communication in harsh environments with a robust feature set that ensures dependable data transmission even at extended cable lengths.

Key Features:

  • Integrated Charge Pump Circuitry: The device includes a built-in voltage doubler/inverter eliminating the need for a bipolar ±12V power supply, which is traditionally necessary for RS-232 communication. This feature allows the MAX211EEAI+T to operate from a single 5V supply while still generating RS-232 compliant signal levels.
  • High Data Rate: Capable of supporting data rates up to 460kbps, this IC is suitable for high-speed applications that require fast data throughput.
  • Low Power Consumption: With a low-power shutdown mode, the device significantly reduces power usage when inactive, making it ideal for battery-powered or power-sensitive systems.
  • Electrostatic Discharge (ESD) Protection: The MAX211EEAI+T is equipped with ESD protection circuitry, which guards the transceiver against electrostatic discharges up to ±15kV, ensuring the reliability and longevity of the product.
  • Multiple Receivers and Transmitters: This IC features four 5V RS-232 transmitters and five 5V RS-232 receivers, providing flexibility and scalability for various communication configurations.

Applications:

The versatile nature of the MAX211EEAI+T makes it an excellent choice for a wide range of applications, including:

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Point-of-Sale Systems
  • Networking

Package and Quality:

The device is offered in a 28-pin SSOP (Shrink Small Outline Package) that is both compact and space-efficient. It is available in tape and reel format (denoted by the +T), facilitating automated manufacturing processes. Maxim Integrated's commitment to quality ensures that each IC meets stringent industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8217 $54.5736
18+ $5.5973 $100.7514
28+ $5.4224 $151.8272
39+ $5.2475 $204.6525
50+ $5.0726 $253.6300
66+ $4.5478 $300.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess