The R5F21133FP is a microcontroller from Renesas Electronics, part of the R8C/13 Group. It is a compact, low-power device designed for embedded control applications.
Applications
- Home appliances (e.g., washing machines, refrigerators, air conditioners)
- Consumer electronics (e.g., remote controls, audio players)
- Industrial equipment (e.g., sensors, motor control)
- Office automation (e.g., printers, copiers)
- Security systems
Features
- R8C CPU core
- Flash memory: 16 KB
- RAM: 768 bytes
- Data Flash: 1 KB
- Operating voltage: 2.7 V to 5.5 V
- I/O ports: 24
- Timers: 3 (8-bit x 2, 16-bit x 1)
- Serial interface: UART x 1
- A/D converter: 8-bit x 8 channels
- Watchdog timer
- Power-on reset (POR) circuit
- Low-power consumption modes
Benefits
- Provides efficient processing for embedded control tasks.
- Offers sufficient memory for storing program code and data in many applications.
- Allows for non-volatile storage of data such as calibration parameters or configuration settings.
- Compatible with a wide range of power supply voltages.
- Enables flexible connection to external devices and sensors.
- Facilitates precise timing and control of external events.
- Enables communication with other devices using standard serial protocols.
- Allows for analog signal acquisition and processing.
- Ensures reliable system operation by detecting and recovering from errors.
- Simplifies system startup and prevents unexpected behavior.
- Extends battery life in portable applications.
Additional Details
The R5F21133FP microcontroller is designed for low-power applications, making it suitable for battery-powered devices. It integrates a variety of peripherals, including timers, serial interfaces, and an A/D converter, allowing it to interface with a wide range of external devices and sensors. The device's compact size and low power consumption make it ideal for use in embedded systems where space and power are limited. The integrated data flash provides a convenient way to store non-volatile data, eliminating the need for external EEPROM.
The R8C family of microcontrollers is known for its ease of use and comprehensive development tools, making it a popular choice for both beginners and experienced embedded developers. The R5F21133FP is a versatile microcontroller that can be used in a wide range of applications, from simple control tasks to more complex signal processing applications.