EN
  • EN
  • DE

M37547G4FP

Part No M37547G4FP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210487-M37547G4FP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M37547G4FP CAD Model

Description

The M37547G4FP is a single-chip 8-bit CMOS microcomputer manufactured by Renesas Electronics America. It is part of the 740 family of microcontrollers and is designed for use in a wide range of consumer and industrial applications requiring moderate processing power and memory.

Applications

  • Consumer electronics (e.g., remote controls, toys)
  • Home appliances (e.g., washing machines, refrigerators)
  • Industrial control systems
  • Office automation equipment (e.g., printers, copiers)
  • Automotive electronics (e.g., dashboard controls)

Features

  • 8-bit CMOS CPU
  • On-chip ROM (Read-Only Memory)
  • On-chip RAM (Random-Access Memory)
  • Multiple input/output (I/O) ports
  • Timer/counter functions
  • Serial communication interface (SCI)
  • Analog-to-digital converter (ADC)
  • Interrupt controller
  • Low power consumption

Benefits

  • Cost-effective solution for embedded control applications
  • Simplified system design due to integrated peripherals
  • Flexible I/O capabilities for interfacing with external devices
  • Low power consumption for battery-powered applications
  • Reduced development time and effort

Additional Details

The M37547G4FP features a built-in ROM for storing the program code and RAM for storing data. The I/O ports allow the microcontroller to interact with external sensors, actuators, and other devices. The timer/counter functions can be used for timing events, generating PWM signals, and measuring frequencies. The SCI provides a serial communication interface for communicating with other devices or a host computer.

The ADC allows the microcontroller to measure analog signals from sensors such as temperature, pressure, and light sensors. The interrupt controller allows the microcontroller to respond quickly to external events. The low power consumption makes it suitable for battery-powered applications. Overall, the M37547G4FP is a versatile and cost-effective microcontroller for a wide range of embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess