EN
  • EN
  • DE

PIC16C73B-04/SP

Part No PIC16C73B-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 037304-PIC16C73B-04/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-04/SP CAD Model

Description

The PIC16C73B-04/SP is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a seamless integration of features tailored for robust and versatile applications. This microcontroller operates at a speed of 4 MHz, making it suitable for a variety of embedded systems that require a balance between power consumption and processing capability.

Key Features

  • CPU: The device is built around Microchip's famous PIC architecture, providing a reliable and efficient processing core with a wide range of instructions tailored for control-oriented tasks.
  • Memory: It comes with a generous 4KB of on-chip EPROM for program storage, along with 192 bytes of RAM for data handling, ensuring ample space for complex programs and variables.
  • I/O Ports: The PIC16C73B-04/SP features 22 I/O pins that can be configured for various input and output functions, allowing it to interface with sensors, actuators, and other peripherals with ease.
  • Timers: Equipped with two timers, it supports event counting and timing operations, which are crucial for tasks that require precise timing such as pulse generation and measurement.
  • Communication: It includes a synchronous serial port for SPI and I²C communication, enabling the microcontroller to connect with other ICs, sensors, and devices in a system.
  • Analog Features: With its 5-channel analog-to-digital converter (ADC), the microcontroller can process analog signals, making it ideal for applications that involve monitoring and control of analog parameters.
  • Power Management: The PIC16C73B-04/SP supports power-saving modes, such as sleep mode, which significantly reduces power consumption during idle periods.
  • Package: Housed in a 28-pin SPDIP (Plastic Dual In-line Package), it is well-suited for prototyping and can be easily integrated into both through-hole and surface-mounted PCB designs.

Applications

The versatility of the PIC16C73B-04/SP makes it an ideal choice for a wide range of applications, including but not limited to industrial control systems, automotive applications, consumer electronics, robotics, and smart sensors. Its robust feature set allows designers to implement complex control algorithms and interface with various types of electronic components.

Conclusion

Overall, the PIC16C73B-04/SP from Microchip Technology is a powerful and flexible microcontroller solution that offers a perfect blend of performance, memory, and peripheral integration for advanced embedded system designs. Its reliability and ease of use continue to make it a preferred choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9781 $54.8905
12+ $9.0077 $108.0924
18+ $8.7262 $157.0716
24+ $8.4447 $202.6728
31+ $8.1632 $253.0592
41+ $7.3188 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess