EN
  • EN
  • DE

XZVG81W1

Part No XZVG81W1
Manufacturer SunLED
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162960-XZVG81W1
Categories Custom Parts
Manufacturer SunLED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XZVG81W1 CAD Model

Description

The XZVG81W1 is a Green LED manufactured by SunLED. It is a surface-mount LED designed for various indicator and display applications. Known for its vibrant green color and compact size, this LED provides a reliable and efficient lighting solution.

Applications:

  • Indicator Lights: Used as indicator lights in various electronic devices, such as computers, appliances, and control panels.
  • Backlighting: Employed for backlighting LCD screens and keypads.
  • Status Indicators: Integrated as status indicators in communication equipment, such as routers and modems.
  • Panel Indicators: Utilized as panel indicators in industrial equipment and machinery.
  • Automotive Lighting: Incorporated in automotive interior lighting and dashboard displays.

Features:

  • High Brightness: Offers high luminous intensity for clear visibility.
  • Green Color: Emits a vibrant green light for easy recognition.
  • Surface Mount Device (SMD): Designed for surface mount assembly for easy integration into circuit boards.
  • Compact Size: Small footprint for space-constrained applications.
  • Long Lifespan: Provides a long operational lifespan for reduced maintenance costs.

Benefits:

  • Clear Indication: Provides clear and easily visible indication for various applications.
  • Energy Efficiency: Consumes minimal power for energy-efficient operation.
  • Reliable Performance: Ensures reliable and consistent performance over its lifespan.
  • Easy Integration: Simplifies circuit design and assembly with its surface mount package.
  • Cost-Effective: Provides a cost-effective lighting solution.

Additional Details:

The XZVG81W1 operates at a specific forward voltage and current. The luminous intensity is measured in millicandelas (mcd). The operating temperature range is typically -40°C to +85°C. Detailed specifications can be found in the SunLED datasheet for the XZVG81W1 LED.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess