EN
  • EN
  • DE

MIC2014-1.2YM5-TR

Part No MIC2014-1.2YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 114872-MIC2014-1.2YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2014-1.2YM5-TR CAD Model

Description

Product Overview: MIC2014-1.2YM5-TR from Microchip Technology

The MIC2014-1.2YM5-TR is a high-performance, current-limiting power distribution switch manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This power management integrated circuit (PMIC) is designed to provide a reliable power distribution system with built-in protection features. It is ideally suited for applications that require controlled distribution and protection of power.

Key Features

  • Current Limiting: The device offers accurate and adjustable current limiting to protect the load and the power source from excessive current.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents the device from overheating, enhancing system reliability.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the appropriate voltage level, preventing malfunctions due to undervoltage conditions.
  • Fast Transient Response: The MIC2014-1.2YM5-TR is designed to provide a quick response to fast transients, maintaining stable operation during sudden changes in load.
  • Controlled Rise Time: The device offers a controlled rise time, reducing inrush current and the potential for system voltage droop.
  • Reverse Current Blocking: When the switch is off, reverse current flow is blocked, protecting the upstream power source.

Applications

The MIC2014-1.2YM5-TR is versatile and can be utilized in a wide array of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution switches
  • Notebook computers
  • Portable electronic devices

Package and Availability

The device is available in a compact SOT-23-5 package, making it suitable for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes. The MIC2014-1.2YM5-TR is designed for easy implementation into various circuit designs and is a dependable choice for designers looking to enhance power management and protection in their products.

With its robust feature set and Microchip Technology's reputation for quality, the MIC2014-1.2YM5-TR is a solid choice for engineers looking to integrate advanced power management capabilities into their designs.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4604 $58.4160
100+ $1.1984 $119.8400
150+ $1.1609 $174.1350
210+ $1.1235 $235.9350
270+ $1.0859 $293.1930
360+ $0.9737 $350.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,254 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess