EN
  • EN
  • DE

MAX8903DETI+

Part No MAX8903DETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 2A 28-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Voltage - Supply (Maximum) 16V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Family Part Number MAX8903
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 707140-MAX8903DETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8903DETI+ CAD Model

Description

Maxim Integrated MAX8903DETI+ Battery Charger IC

The MAX8903DETI+ from Maxim Integrated is a high-performance, stand-alone charger IC designed for applications that require efficient and reliable charging of single-cell lithium-ion (Li+) or lithium polymer (Li-Poly) batteries. This integrated circuit is an ideal solution for portable devices such as smartphones, tablets, handheld gaming systems, and other USB-powered electronics.

The MAX8903DETI+ offers a wide input voltage range from 4.1V to 16V, which allows it to operate with various power sources, including standard USB ports, wall adapters, and car chargers. With its ability to deliver up to 2A of charging current, this IC can quickly charge batteries, reducing downtime for devices that require frequent recharging.

One of the key features of the MAX8903DETI+ is its integrated power-path management, which ensures that the system remains operational even when the battery is fully discharged. It automatically switches between battery and external power without interrupting the device's operation, providing a seamless user experience.

The charging parameters of MAX8903DETI+ can be programmed via an I2C interface, giving designers the flexibility to tailor the charging process to specific battery chemistries and capacities. Additionally, it includes various safety features such as overvoltage protection, thermal protection, and a charge timer to prevent damage to the battery and ensure safe operation under all conditions.

The MAX8903DETI+ comes in a compact 28-pin TQFN package with an exposed pad to enhance thermal performance, making it suitable for space-constrained applications. Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of this IC into various products.

Overall, the MAX8903DETI+ is a robust and versatile charging solution that offers high efficiency, advanced features, and reliable performance, making it an excellent choice for designers looking to enhance the battery charging capabilities of their portable devices.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3556 $50.8448
20+ $5.2149 $104.2980
30+ $5.0519 $151.5570
41+ $4.8889 $200.4449
53+ $4.7260 $250.4780
71+ $4.2371 $300.8341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess