EN
  • EN
  • DE

PIC16C54-RCI/SO

Part No PIC16C54-RCI/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C54
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655105-PIC16C54-RCI/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C54-RCI/SO CAD Model

Description

Microchip Technology's PIC16C54-RCI/SO Microcontroller

The PIC16C54-RCI/SO is a powerful 8-bit microcontroller from Microchip Technology, offering a robust blend of features for a wide range of applications. This particular model comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications where board real estate is at a premium.

At the heart of the PIC16C54-RCI/SO is a high-performance RISC CPU, which ensures that users can execute instructions with speed and efficiency. The microcontroller operates at a frequency of up to 20MHz, providing swift processing capabilities for time-sensitive tasks. Additionally, this device is equipped with 512 bytes of EPROM, which allows for the storage of code in a non-volatile memory, ensuring data retention even after power cycles.

With 25 bytes of RAM, the PIC16C54-RCI/SO offers adequate space for temporary data storage during operation. It also features 12 I/O pins, giving designers the flexibility to connect a variety of peripherals and interface with other components in their system. These I/O pins support various functionalities, including digital input/output and analog signals, making the microcontroller versatile for a multitude of electronic designs.

The device is powered by a single +5V power supply, which is typical for many digital circuits, ensuring easy integration into existing designs without the need for complex power management. The PIC16C54-RCI/SO also includes an on-chip oscillator, which reduces the need for external clock components, further simplifying the design and reducing the overall bill of materials.

Microchip Technology has equipped the PIC16C54-RCI/SO with a range of features to enhance reliability and performance. These include a watchdog timer to prevent system hang-ups, power-saving sleep mode, and protection features such as code-protect and power-on reset. The microcontroller's durability and reliability make it an excellent choice for industrial control systems, consumer electronics, automotive applications, and more.

Overall, the PIC16C54-RCI/SO from Microchip Technology is a versatile and reliable microcontroller that provides designers with the tools necessary to create efficient and innovative electronic solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8983 $89.7966
4+ $36.8399 $147.3596
5+ $35.6883 $178.4415
7+ $34.5368 $241.7576
9+ $33.3853 $300.4677
12+ $29.9318 $359.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess