EN
  • EN
  • DE

PD69101ILQ-13155TR

Part No PD69101ILQ-13155TR
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name PD69101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888813-PD69101ILQ-13155TR
Ultra Librarian 3D Model Ultra Librarian PD69101ILQ-13155TR CAD Model

Description

Microchip Technology PD69101ILQ-13155TR Overview

The PD69101ILQ-13155TR from Microchip Technology is an advanced Power over Ethernet (PoE) controller designed to simplify the deployment of Ethernet-powered devices. This integrated circuit is part of Microchip's renowned family of PoE solutions and is engineered to facilitate the delivery of power alongside data over standard Ethernet cables, eliminating the need for additional power sources for devices such as IP cameras, VoIP phones, wireless access points, and other network peripherals.

Key Features

  • IEEE 802.3af Compliance: The PD69101ILQ-13155TR adheres to the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE-capable devices and providing a reliable power solution up to 15.4W per port.
  • Enhanced Power Management: This controller offers sophisticated power management features, including programmable classification, under/overvoltage lockout, and thermal protection, which contribute to the safety and efficiency of the power delivery process.
  • Integration: The device integrates a high-performance PoE interface and a PWM controller, streamlining the design process and reducing the component count for system designers.
  • Flexibility: It is designed to support a variety of applications, providing flexibility in power levels and port counts, making it an ideal choice for both small-scale and larger, enterprise-level PoE deployments.

Applications

The PD69101ILQ-13155TR is versatile and can be used in a variety of applications, including:

  • Enterprise networking equipment such as switches and routers with PoE capability
  • Industrial automation systems requiring remote power for sensors and actuators
  • Networked security systems, including IP surveillance cameras and access control units
  • Telecommunications infrastructure like VoIP phones and wireless access points

Product Specifications

Microchip's PD69101ILQ-13155TR is offered in a compact QFN package and is designed for easy integration into existing network infrastructures. It operates over a broad temperature range, making it suitable for various environmental conditions. As a testament to Microchip's commitment to quality, this PoE controller is built with robust protection features to ensure reliable operation over its lifespan.

With its combination of performance, integration, and flexibility, the PD69101ILQ-13155TR from Microchip Technology stands as an excellent choice for developers looking to incorporate PoE capabilities into their networked devices.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7221 $61.7768
19+ $6.3361 $120.3859
29+ $6.1381 $178.0049
39+ $5.9401 $231.6639
51+ $5.7421 $292.8471
68+ $5.1481 $350.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess