EN
  • EN
  • DE

DRV8812RHDT

Part No DRV8812RHDT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1.6A
Supply Voltage - Operating 8.2 V to 45 V
Voltage - Load 8.2 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1034159-DRV8812RHDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8812RHDT CAD Model

Description

The DRV8812RHDT by Texas Instruments (TI) stands out as a versatile and efficient motor driver designed to cater to a wide array of applications. This motor driver is capable of driving two DC motors or one stepper motor, making it an ideal choice for those seeking flexibility in their design choices.

Key Features

  • Dual-H-Bridge Motor Driver: The DRV8812RHDT can drive two brushed DC motors or one bipolar stepper motor, offering a dual-H-bridge configuration that is capable of delivering up to 1.6 A of output current (with proper heat sinking).
  • Operating Voltage Range: The device operates from a supply voltage range of 8.2 V to 45 V, which allows for use in a variety of systems without the need for additional voltage regulation.
  • Advanced Protection Features: It incorporates several protection features including overcurrent, thermal shutdown, UVLO (under-voltage lockout), and crossover-current protection, ensuring safe operation under a range of fault conditions.
  • Performance: With a low RDS(ON) of the output FETs, the DRV8812RHDT provides increased efficiency, reducing power dissipation and improving overall performance.

Applications

Thanks to its robust design and comprehensive feature set, the DRV8812RHDT is suitable for a broad spectrum of applications. These include, but are not limited to:

  • Office Automation Machines
  • Factory Automation and Robotics
  • Gaming Machines
  • Medical Equipment
  • Home Appliances

Design Support

TI provides extensive design support for the DRV8812RHDT, including detailed datasheets, application notes, and a variety of development tools. Designers can take advantage of TI's EVMs (Evaluation Modules) and reference designs to expedite the prototyping process and streamline the path to production.

For those looking to integrate advanced motor control into their projects, the DRV8812RHDT motor driver from Texas Instruments offers a reliable and powerful solution that can adapt to the needs of a diverse range of applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8012 $52.8072
14+ $7.2215 $101.1010
22+ $6.9959 $153.9098
30+ $6.7702 $203.1060
39+ $6.5445 $255.2355
52+ $5.8675 $305.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess