EN
  • EN
  • DE

CAT5221YI-10-T2

Part No CAT5221YI-10-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 10K 64TAP 20TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 80
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 771199-CAT5221YI-10-T2
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5221
Introduction Date September 30, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5221YI-10-T2 CAD Model

Description

The ON Semiconductor CAT5221YI-10-T2 is a high-performance digital potentiometer designed for precise resistance tuning in a wide range of electronic applications. This versatile component is a part of ON Semiconductor's extensive portfolio of digital potentiometers, known for their reliability and accuracy in controlling and adjusting signal levels, filter frequencies, and more.

Key Features

  • Resistance Value: The CAT5221YI-10-T2 offers a total resistance of 10 kΩ, which can be adjusted digitally through its wiper settings.
  • Resolution: It features a 256-position resolution, allowing for fine-grained control over the resistance adjustments.
  • Interface: The device supports an I²C-compatible interface, providing easy integration with most microcontrollers and enabling digital communication for resistance setting.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it suitable for a variety of low-voltage applications.
  • Temperature Range: The CAT5221YI-10-T2 is designed to perform reliably within an industrial temperature range of -40°C to +85°C.
  • Packaging: Packaged in a compact TSSOP-14 package, it is ideal for space-constrained applications.

Applications

The CAT5221YI-10-T2 is ideal for applications requiring precise resistance adjustments without the need for mechanical potentiometers. Common applications include:

  • Adjustable power supplies
  • Calibration and control systems
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor adjustments
  • Industrial automation systems

Benefits

With its digital interface and high resolution, the CAT5221YI-10-T2 offers several advantages over traditional mechanical potentiometers. These benefits include improved reliability, longer lifespan due to the absence of mechanical wear and tear, and the ability to be remotely controlled and adjusted through digital signals. Moreover, the consistent performance across the specified temperature range ensures that the device can be used in harsh environments without compromising accuracy or performance.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess