EN
  • EN
  • DE

MSP430F6720IPZ

Part No MSP430F6720IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789626-MSP430F6720IPZ
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6720
Introduction Date October 15, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6720IPZ CAD Model

Description

The MSP430F6720IPZ is a highly integrated and efficient microcontroller from Texas Instruments, designed to cater to a wide range of applications requiring low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and versatile peripherals.

Key Features

  • Core: The MSP430F6720IPZ is built around a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. The low-power design ensures that the microcontroller is suitable for battery-powered and portable applications.
  • Memory: It comes equipped with 128KB of Flash memory and 8KB of RAM, providing ample space for complex programs and data buffering.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with a sample-and-hold feature allows for accurate sensor readings and analog data processing.
  • Digital I/O: The device includes multiple general-purpose I/O pins that support various digital peripherals and enable flexible interface options.
  • Timers: Several timers, including a real-time clock, provide the means for precise event timing, pulse width modulation, and interval timing.
  • Communication: Integrated communication peripherals such as SPI, I2C, and UART support serial data exchange with other devices, making it ideal for embedded systems that require communication capabilities.
  • Supply Voltage: The MSP430F6720IPZ operates over a wide supply voltage range from 1.8V to 3.6V, accommodating various power sources and system requirements.
  • Package: Housed in a 100-pin LQFP (Low-profile Quad Flat Package), the microcontroller is suitable for space-constrained applications while still providing numerous I/O options.

Applications

The MSP430F6720IPZ microcontroller is an ideal choice for applications such as energy management, sensor systems, industrial control, home automation, and portable medical devices. Its low power consumption and rich set of features enable developers to create reliable and power-efficient designs.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes development tools, reference designs, and online communities. The MSP430F6720IPZ is supported by the TI ecosystem, which provides software libraries, code examples, and hardware development kits to accelerate the design process.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3816 $51.0528
20+ $5.2362 $104.7240
30+ $5.0726 $152.1780
41+ $4.9090 $201.2690
53+ $4.7453 $251.5009
71+ $4.2544 $302.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess