EN
  • EN
  • DE

MT90820AL1

Part No MT90820AL1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 170mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645275-MT90820AL1
Ultra Librarian 3D Model Ultra Librarian MT90820AL1 CAD Model

Description

The MT90820AL1 from Microchip Technology is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern communication systems. This high-performance device is part of Microchip's Digital Crosspoint Switch series, which are renowned for their reliability and versatility in managing digital signal routing.

Key Features

  • High Bandwidth: The MT90820AL1 provides a substantial bandwidth that is capable of handling multiple high-speed data streams simultaneously, making it ideal for complex communication systems.
  • Scalability: With its scalable architecture, the device can be used in various configurations, allowing for a wide range of applications from small-scale to large-scale systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MT90820AL1 minimizes power consumption, which is crucial for reducing operational costs and extending the life of battery-powered devices.
  • Robust Signal Integrity: The device ensures excellent signal integrity, even in environments with high levels of electronic noise, providing reliable performance and data accuracy.
  • Flexible Connectivity: It offers flexible connectivity options, supporting different types of data interfaces, which simplifies system design and integration.

Applications

The MT90820AL1 is suitable for a wide range of applications within the telecommunications, data communications, and networking sectors. It is particularly useful in:

  • High-speed routers and switches
  • Multi-service provisioning platforms
  • Signal processing applications
  • Backplane interconnect systems
  • Telecommunication switching systems

Technical Specifications

The MT90820AL1 boasts impressive technical specifications that include:

  • Integrated crosspoint switch matrix
  • High-speed signal processing capabilities
  • Low-latency data transmission
  • Advanced error detection and correction features

Microchip Technology's MT90820AL1 is an exemplary component that delivers both performance and reliability, ensuring that communication systems are more efficient, faster, and more reliable than ever before. Its integration into your system is a step towards future-proofing your technology infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess