EN
  • EN
  • DE

MT90826AG

Part No MT90826AG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 160BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 4
Voltage - Supply 3V ~ 3.6V
Current - Supply 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 160-BGA
Supplier Device Package 160-PBGA (23x23)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645280-MT90826AG
Ultra Librarian 3D Model Ultra Librarian MT90826AG CAD Model

Description

Microchip Technology's MT90826AG Product Overview

The MT90826AG is a high-performance, versatile digital switch from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the needs of complex telecommunication systems, providing a scalable and reliable switching solution for various applications.

Key Features

  • Scalability: The MT90826AG offers a large crosspoint switch matrix, enabling it to handle numerous data streams simultaneously. This makes it an ideal component for systems that require the ability to scale up as demand increases.
  • High Integration: This digital switch integrates several functionalities into a single chip, reducing the need for additional components and saving space on the PCB. It includes features such as high-bandwidth switching capabilities, which are essential for modern telecommunication networks.
  • Low Power Consumption: Designed with power efficiency in mind, the MT90826AG minimizes power consumption, which is critical for reducing operational costs and extending the life of battery-powered devices.
  • Flexibility: The product supports various data formats and speeds, making it flexible for use in multiple telecommunication standards and protocols. Its programmable nature allows for customization to specific system requirements.
  • Reliability: Microchip Technology's commitment to quality ensures that the MT90826AG is a reliable component for mission-critical applications, where consistent performance is necessary.

Applications

The MT90826AG is suitable for a wide range of applications within the telecommunications industry. Its versatility makes it a good fit for:

  • Digital PBX systems
  • Wireless base station controllers
  • VoIP gateways
  • Multi-service switches

With its robust feature set and Microchip Technology's reputation for delivering high-quality components, the MT90826AG is a smart choice for designers and engineers looking to implement a reliable digital switching solution in their telecommunication systems.

You May Also Be Interested in

ST-Ericsson Inc
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess