EN
  • EN
  • DE

DBD250G

Part No DBD250G
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description DIODE BRIDGE 1PH 25A 600V SIP / Diode Rectifier Bridge Single 600V 25A 4-Pin Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 12.5A
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP
Win Source Part Number 769834-DBD250G
Popularity Medium
Supply and Demand Status Limited
Family Name DBD250G
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DBD250G CAD Model

Description

The ON Semiconductor DBD250G is a high-performance bridge rectifier that is designed to meet the needs of a variety of electronic applications. This robust component is a key player in converting alternating current (AC) to direct current (DC), a fundamental process in the power supply design. The DBD250G is characterized by its ability to handle a significant amount of power with high efficiency, making it an ideal choice for power conversion in industrial applications.

Key Features

  • Voltage Rating: The DBD250G has a repetitive peak reverse voltage (VRRM) rating of 250 volts, which is suitable for moderate voltage applications.
  • Current Rating: It boasts a high forward current rating of 25 amperes RMS, which makes it capable of handling high current loads with ease.
  • High Surge Current Capability: With a surge overload rating of 400 amperes, this bridge rectifier can withstand high surge currents, providing reliable performance under stress conditions.
  • Isolation Voltage: It features an isolation voltage of 1500 volts, ensuring that the device is well protected from electrical over-stress and enhancing its longevity.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical in power management applications.
  • Case: The DBD250G comes in an industry-standard single in-line package, making it easy to mount on a printed circuit board (PCB) and integrate into various designs.

Applications

The ON Semiconductor DBD250G is versatile and can be used in a wide array of applications, including:

  • Power supplies for consumer electronics
  • Industrial equipment
  • AC to DC converters
  • DC power equipment
  • Motor controllers

With its reliable performance and robust design, the DBD250G is an excellent choice for designers looking for a dependable bridge rectifier. Its ability to handle high current and voltage levels, along with its high surge current capability, make it a go-to component for demanding applications.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess