Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 3 Axis
Sensing Range ±250°/sec, ±500°/sec, ±2000°/sec
Interface I2C, SPI
Sensitivity 70m°/s, 17.5m°/s, 8.75m°/s
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part L3G4200D
Other Names 497-11039
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283628-STEVAL-MKI107V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI107V1 CAD Model

Description

STEVAL-MKI107V1: Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI107V1 from STMicroelectronics is a sophisticated evaluation platform designed for testing and developing applications using ST's MEMS (Micro-Electro-Mechanical Systems) sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors such as pressure, humidity, and temperature sensors. This comprehensive evaluation board is an indispensable tool for engineers and developers working on cutting-edge motion detection and environmental monitoring solutions.

Key Features

  • Integrated MEMS sensors: The board comes packed with a range of built-in sensors, enabling immediate testing and development without the need for additional components.
  • Flexible power supply options: It supports both USB and external power supply sources, ensuring versatility in various development environments.
  • DIL 24 socket: This feature allows for easy swapping and testing of various MEMS adapters, which is ideal for rapid prototyping and sensor evaluation.
  • Comprehensive software: The board is supported by the Unico GUI (Graphical User Interface), which facilitates data logging, analysis, and configuration of the sensors for a user-friendly experience.

Applications

The STEVAL-MKI107V1 board is perfect for a wide range of applications, including but not limited to:

  • Wearable devices
  • Smartphone and tablet sensor simulation
  • Industrial and automotive navigation systems
  • Robotics and drone stabilization systems
  • Environmental monitoring and IoT devices

Design and Connectivity

The board has been meticulously designed to offer a compact, yet feature-rich platform for sensor evaluation. It includes an STM32F103 microcontroller for handling the sensor data, which can be interfaced with a PC through a USB connection. The STEVAL-MKI107V1 also offers extension connectors that make it easy to integrate the board within a larger system or to connect additional components for extended functionality.

With the STEVAL-MKI107V1, developers can quickly assess the performance and features of ST's MEMS sensors, and rapidly move from concept to prototype. The board streamlines the design process, enabling faster time-to-market for innovative sensor-based products.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT 4-20MA
Need more? Email Us
ECAD model for ZRO2-SYSTEM-A25

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention