EN
  • EN
  • DE

MC33972DWB

Part No MC33972DWB
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC  /  Switch Monitoring Interface 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications Switch Monitoring
Interface SPI Serial
Voltage - Supply 3.1V ~ 5.25V
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Mounting SMD (SMT)
Base Product Number MC339
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 42
Win Source Part Number 1077252-MC33972DWB
Ultra Librarian 3D Model Ultra Librarian MC33972DWB CAD Model

Description

The NXP MC33972DWB is a sophisticated switch detection interface designed to detect the status of external switches. This integrated circuit is particularly well-suited for automotive and industrial applications where multiple switch states need to be monitored with precision and reliability.

Key Features

  • Multiple Switch Inputs: Capable of interfacing with up to 22 switch inputs, this device is ideal for complex systems requiring numerous input channels.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI) for communication with microcontrollers, ensuring fast and efficient data transfer.
  • Wet/Dry Configuration: It supports both wetting current (to clean contacts) and dry circuit (for low power consumption) configurations, offering flexibility in different operating environments.
  • Robust Design: With its wide operating voltage range and the ability to withstand the harsh conditions typical in automotive settings, the MC33972DWB is built for durability and consistent performance.
  • Diagnostic Features: Equipped with sophisticated diagnostic capabilities, the device can detect open and short circuits, enhancing system reliability and safety.

Applications

The MC33972DWB is versatile and can be used in a variety of applications. In the automotive sector, it is ideal for body control modules, panel switch monitoring, and steering wheel switch interfaces. In industrial settings, it can be used for control systems requiring multiple input monitoring.

Package and Quality

Encased in a 32-lead SOIC wide body package, the MC33972DWB is designed for easy integration into a variety of board layouts. The product adheres to strict quality standards, ensuring high reliability for critical applications.

Conclusion

Overall, the NXP MC33972DWB provides a reliable and efficient solution for systems requiring multiple switch detection. Its robust design, coupled with advanced diagnostic capabilities, makes it a top choice for designers seeking to enhance system integrity and user experience.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,831 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess