Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 1 Axis
Sensing Range ±300°/sec
Interface Analog and Digital
Sensitivity 3.752mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LY330ALH
Other Names -497-10675,STEVALMKI071V1,497-10675,1805-STEVAL-MKI071V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283642-STEVAL-MKI071V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI071V1 CAD Model

Description

STEVAL-MKI071V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI071V1 is an advanced sensor evaluation board from STMicroelectronics, designed to provide users with a comprehensive platform to assess and experiment with a range of Motion MEMS and Environmental Sensors. This evaluation board is part of ST's extensive MEMS sensors portfolio and is ideal for developers looking to integrate sensor technology into their applications, as well as for hobbyists and educators seeking hands-on experience with state-of-the-art sensor systems.

Key Features

  • Integrated Sensors: The board comes equipped with a variety of sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors such as humidity, temperature, and pressure sensors, providing a complete suite for multi-dimensional motion and environmental data capture.
  • Flexible Connectivity: With interfaces for both I2C and SPI, the STEVAL-MKI071V1 offers versatile connection options to a host controller, ensuring compatibility with a wide range of development environments and existing systems.
  • Plug-and-Play: The board is designed for easy use, with plug-and-play capabilities that allow for quick setup and integration into projects without the need for complex configurations.
  • Diverse Applications: This evaluation board is suitable for a myriad of applications, including but not limited to, motion detection, gesture recognition, navigation, environmental monitoring, and IoT devices.
  • ST's Software Ecosystem: Users can leverage ST's extensive software ecosystem, which includes development tools, drivers, and application software, to facilitate rapid development and prototyping.

Technical Specifications

The STEVAL-MKI071V1 is built around STMicroelectronics' MEMS sensors, known for their reliability and precision. The board's technical specifications are designed to showcase the capabilities of these sensors, providing accurate and high-resolution data across various environmental conditions.

Additional Resources and Support

STMicroelectronics provides extensive support for the STEVAL-MKI071V1 through online resources, including datasheets, technical manuals, and application notes. Additionally, a dedicated community and technical support team are available to assist users with any questions or challenges they may encounter during development.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT 4-20MA
Need more? Email Us
ECAD model for ZRO2-SYSTEM-A25
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
ECAD model for EVAL-ADXL375Z
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention