EN
  • EN
  • DE

STEVAL-MKI086V1

Part No STEVAL-MKI086V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±30°/sec
Interface Analog
Sensitivity 33.3mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR403AL
Other Names 497-10609,STEVALMKI086V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283656-STEVAL-MKI086V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI086V1 CAD Model

Description

STEVAL-MKI086V1 - Inertial Sensor Module from STMicroelectronics

The STEVAL-MKI086V1 is a sophisticated sensor module designed by STMicroelectronics, aimed at providing a comprehensive solution for motion and environmental sensing. This compact and versatile module is an essential component for a wide range of applications, including industrial, automotive, and consumer electronics, where accurate motion tracking and environmental data are crucial.

At the heart of the STEVAL-MKI086V1 lies a state-of-the-art inertial measurement unit (IMU). This IMU combines a 3D digital accelerometer and a 3D digital gyroscope in one package, delivering precise acceleration and angular rate measurements. The module is capable of detecting accelerations in ranges of ±2g/±4g/±8g/±16g and angular rates of ±245/±500/±2000 dps, making it highly adaptable to the needs of various applications.

One of the key features of the STEVAL-MKI086V1 is its plug-and-play approach, which allows for easy integration into existing systems. It is designed to interface with STMicroelectronics' standard communication protocols, including I2C, SPI, and MIPI I3CSM, facilitating seamless data transfer and device interoperability. The module also supports Digital Output Temperature Sensor (DTS) for temperature compensation and OIS and auxiliary SPI connection for external camera module synchronization.

The compact form factor of the STEVAL-MKI086V1, measuring just 3.5 x 3 mm, makes it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on performance or features, offering low power consumption modes, advanced power management, and smart embedded functions like free-fall detection, tap recognition, and 6D/4D orientation detection.

Developers can take advantage of the STEVAL-MKI086V1's robust design and advanced features to create innovative applications. Whether it's for drone navigation, virtual reality devices, gaming controllers, or smart health monitoring systems, this sensor module provides reliable data that can be used to enhance user experiences and provide advanced functionality.

To facilitate rapid development and testing, the STEVAL-MKI086V1 is supported by a comprehensive development ecosystem, including software tools, evaluation boards, and technical documentation provided by STMicroelectronics. This support ensures that engineers can quickly integrate the module into their designs and bring their products to market faster.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess