EN
  • EN
  • DE

MT90401AB1

Part No MT90401AB1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Digital Phase Locked Loop
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645255-MT90401AB1
Ultra Librarian 3D Model Ultra Librarian MT90401AB1 CAD Model

Description

The MT90401AB1 is a high-performance, versatile product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable solution for designers and engineers in various industries.

Key Features:

  • Advanced Technology: Built with cutting-edge technology, the MT90401AB1 ensures efficient operation and compatibility with the latest industry standards.
  • High Reliability: Microchip's commitment to quality means this product offers exceptional reliability, reducing maintenance costs and downtime for your applications.
  • Integration: This component is designed for easy integration into a wide range of electronic systems, simplifying the design process and accelerating time-to-market.
  • Support and Resources: Microchip Technology provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist with the implementation of the MT90401AB1 in your projects.

Applications:

The MT90401AB1 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Consumer electronics
  • Medical devices

Specifications:

While specific technical specifications are essential to fully understand the capabilities of the MT90401AB1, detailed information can be found in the datasheet provided by Microchip Technology. Designers should consult the datasheet for information such as operating voltage, temperature ranges, packaging, and pin configurations to ensure the product meets their requirements.

Conclusion:

Overall, the MT90401AB1 from Microchip Technology exemplifies the company's dedication to innovation and excellence. With its robust features, broad application range, and strong support network, this product stands out as a smart choice for any project requiring a high-quality, reliable electronic component.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Broadcom Limited
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess