EN
  • EN
  • DE

LTM4630EY

Part No LTM4630EY
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828713-LTM4630EY
Ultra Librarian 3D Model Ultra Librarian LTM4630EY CAD Model

Description

Introducing the LTM4630EY Dual 18A or Single 36A µModule Regulator

The LTM4630EY, from Linear Technology, is a high-performance dual 18A or single 36A step-down µModule (micromodule) regulator designed to meet the demands of applications requiring high power density and high efficiency. Encased in a compact, thermally enhanced 16mm x 16mm x 5.01mm BGA package, the LTM4630EY is engineered to deliver precise voltage regulation with advanced features, making it ideal for telecommunications, datacom infrastructure, and advanced computing systems.

Key Features of the LTM4630EY:

  • High Efficiency: The device integrates a switching regulator with all its associated components in a single package, ensuring high efficiency with minimal external components.
  • Versatile Output Configurations: It can be configured to provide two independent 18A outputs or a single, powerful 36A output, offering flexibility for various design requirements.
  • Precision Voltage Regulation: The LTM4630EY maintains tight voltage regulation accuracy through its differential remote sense amplifier, which compensates for voltage drop due to PCB traces.
  • Wide Input Voltage Range: It operates from a 4.5V to 15V input supply, making it suitable for a broad array of power sources.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 250kHz to 1MHz, allowing designers to optimize performance for efficiency or component size.
  • Robust Thermal Performance: The package design enhances thermal performance, which is critical for high power density applications.
  • Integrated Heat Sink: The device includes an integrated heat sink which further improves thermal performance and simplifies system design.

Applications:

The LTM4630EY is well-suited for a variety of applications, including:

  • Datacenter servers and storage systems
  • Telecommunication and networking equipment
  • Industrial systems
  • Advanced computing and graphics cards

With its robust design, thermal efficiency, and flexible output configurations, the LTM4630EY is an excellent choice for designers looking to balance performance with space constraints. Whether you are developing advanced computing solutions or maintaining efficient power systems for telecommunications, the LTM4630EY offers the reliability and power you need in a compact, easy-to-use package.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9553 $58.9553
2+ $55.2239 $110.4478
3+ $53.3583 $160.0749
5+ $49.6269 $248.1345
6+ $47.7612 $286.5672
7+ $45.8956 $321.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess