EN
  • EN
  • DE

ERM32P103MCM

Part No ERM32P103MCM
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822786-ERM32P103MCM
Ultra Librarian 3D Model Ultra Librarian ERM32P103MCM CAD Model

Description

The ERM32P103MCM is a sophisticated microcontroller product from STMicroelectronics, renowned for its high performance, reliability, and a wide range of features tailored to meet the demands of complex embedded systems. This product is part of the ARM Cortex-M based microcontroller family, which is well-known for its efficient processing capabilities and low-power consumption.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz, providing a balance between performance and power efficiency.
  • Memory: Comes equipped with 1MB of flash memory and 96KB of SRAM, allowing for ample space for application code and data storage.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 full-speed, CAN, multiple USARTs, SPI, I2C, and more, facilitating versatile peripheral connections and data exchange.
  • Analog Features: Includes multiple 12-bit ADCs, DAC channels, and general-purpose timers, as well as advanced-control PWM timers, making it suitable for complex analog signal processing and control tasks.
  • Debugging and Programming: Supports JTAG/SWD interfaces for in-system programming, real-time debugging, and in-circuit emulation.
  • Power Management: Features several power-saving modes, such as Sleep, Stop, and Standby, to optimize power consumption in various application states.
  • Package: Provided in a compact 7x7 mm² LQFP100 package, allowing for space-efficient designs in hardware projects.

Applications

The ERM32P103MCM is an ideal choice for a broad range of applications, including but not limited to industrial control systems, motor control, medical devices, point-of-sale terminals, and smart home devices. Its robust architecture and comprehensive feature set enable developers to create highly sophisticated and energy-efficient applications.

STMicroelectronics Quality

As with all STMicroelectronics products, the ERM32P103MCM is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. With the backing of ST's extensive support and documentation, engineers can confidently select the ERM32P103MCM for their next project.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess