EN
  • EN
  • DE

STLC3055QTR

Part No STLC3055QTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description WLL & ISDN-TA SUBSCRIBER LINE INTERFACE CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications SLIC
Interface Parallel
Operating Supply Voltage 5.5 V ~ 15.8 V
Package 44-LQFP
Manufacturer Package 44-TQFP (10x10)
Mounting SMD
Win Source Part Number 1261344-STLC3055QTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STLC3055
Introduction Date January 09, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STLC3055QTR CAD Model

Description

The STLC3055QTR from STMicroelectronics is a highly versatile, low-power radio transceiver module designed for the robust wireless communication needs of modern applications. It is a part of ST's cutting-edge portfolio of radio communication devices, offering a blend of performance, power efficiency, and reliability for a wide array of applications.

Key Features

  • Frequency Range: The device operates in the sub-1 GHz ISM bands, providing excellent propagation characteristics for long-range communication.
  • Modulation Techniques: It supports advanced modulation schemes including FSK, GFSK, MSK, GMSK, and OOK, making it suitable for various communication protocols.
  • High Sensitivity: The STLC3055QTR boasts a high receiver sensitivity, which ensures reliable data reception even in the presence of weak signals or noisy environments.
  • Low Power Consumption: Designed with energy efficiency in mind, it is ideal for battery-powered applications, such as IoT devices, where power conservation is critical.
  • Programmability: The transceiver's parameters, such as frequency channels and output power, are fully programmable, allowing for flexibility and customization to meet specific application requirements.
  • Integrated Features: It includes an integrated frequency synthesizer, a power amplifier, a crystal oscillator, and a modulator, which simplifies design and reduces external component count.
  • Compact Form Factor: The STLC3055QTR comes in a small package, making it an excellent choice for space-constrained applications.

Applications

The transceiver is well-suited for a variety of applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • IoT devices

With its robust feature set and STMicroelectronics' reputation for quality, the STLC3055QTR is an excellent choice for developers looking to integrate reliable wireless communication into their products.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess