EN
  • EN
  • DE

BAL-NRF01D3

Part No BAL-NRF01D3
Manufacturer STMicroelectronics
Catalog Balun
Description RF Transformer 5 Terminal Solder SMD / TRANSFORMER BALUN 50OHM FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.54GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference
Insertion Loss (Max) 2.25dB
Return Loss (Min) 10dB
Mounting Surface Mount
Win Source Part Number 1022001-BAL-NRF01D3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BAL
Introduction Date October 15, 2012
ECCN EAR99
Country of Origin China, France
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BAL-NRF01D3 CAD Model

Description

Introducing the BAL-NRF01D3 from STMicroelectronics

The BAL-NRF01D3 is an innovative integrated balun with an integrated harmonic filter that has been meticulously designed for seamless compatibility with Nordic's nRF51 series and nRF52 series of chipsets. This product from STMicroelectronics stands out as a high-performance solution for applications requiring Bluetooth Low Energy (BLE), ANT, and 2.4 GHz proprietary protocols.

Optimized for Efficiency and Performance

The BAL-NRF01D3 integrates matching network and harmonics filter, which simplifies the design process for RF engineers by reducing the number of external components required. This integration not only saves board space but also enhances the overall performance of the system by providing optimized impedance matching, which is crucial for maximizing power transfer and minimizing energy loss.

Robust Design for Diverse Applications

Designed to operate within the wide temperature range of -40°C to 85°C, the BAL-NRF01D3 is suitable for a diverse array of applications. Whether it's for wearable technology, IoT devices, smart home applications, or industrial sensors, this balun ensures reliable performance in various environmental conditions. Its robust design also contributes to its longevity and durability, making it a preferred choice for products that require long-term reliability.

Key Features

  • Frequency Range: The BAL-NRF01D3 is designed for the 2.4 GHz ISM band, ensuring compatibility with a wide range of wireless applications.
  • Low Insertion Loss: The low insertion loss feature of the BAL-NRF01D3 maximizes the efficiency of the RF path, thereby enhancing the range and performance of the wireless communication.
  • Compact Size: With its ultra-miniature footprint (1.7 x 1.3 x 0.9 mm), the BAL-NRF01D3 is perfect for space-constrained applications without compromising on performance.
  • Compliance: It meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Seamless Integration

STMicroelectronics provides comprehensive technical support, including application notes and reference designs, to ensure smooth integration of the BAL-NRF01D3 into your projects. With its outstanding performance, ease of integration, and support from STMicroelectronics, the BAL-NRF01D3 is an exemplary choice for designers looking to enhance their RF solutions.

You May Also Be Interested in

STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3303 $51.1965
370+ $0.2711 $100.3070
575+ $0.2626 $150.9950
790+ $0.2541 $200.7390
1,020+ $0.2457 $250.6140
1,365+ $0.2202 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess