Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet -
SATA -
USB USB 2.0 (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features JTAG
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CANbus, GPIO, I²C, I²S, MMC/SD, SSP, SPI, UART
REACH Status REACH Unaffected
Win Source Part Number 1353784-STA1095POA3
Ultra Librarian 3D Model Ultra Librarian STA1095POA3 CAD Model

Description

The STA1095POA3 is a cutting-edge automotive-grade application processor produced by STMicroelectronics, a global leader in semiconductor solutions. This processor is designed to meet the rigorous demands of the automotive industry, delivering high-performance computing power for advanced in-vehicle applications. It is an integral component for infotainment systems, navigation, telematics, and driver assistance features, providing a robust platform for enhancing the driving experience.

Key Features

  • High-Performance CPU: At the heart of the STA1095POA3 is a powerful ARM Cortex-A9 core, which offers a balance of performance and power efficiency, making it ideal for handling complex tasks without compromising on energy consumption.
  • Advanced Graphics: The processor comes with integrated graphics capabilities, supporting high-resolution displays and smooth, responsive user interfaces. This allows for the delivery of rich multimedia content and engaging visual experiences in the vehicle.
  • Automotive Connectivity: With a range of connectivity options including CAN, USB, and Ethernet, the STA1095POA3 ensures seamless integration with a variety of automotive networks and peripherals, enabling advanced connectivity features within the car.
  • Memory Flexibility: The processor supports multiple memory interfaces, including DDR2/DDR3, NAND, and NOR, providing flexibility in system design and ensuring compatibility with a wide range of memory technologies.
  • Security Features: Designed with security in mind, the STA1095POA3 includes features to protect against unauthorized access and ensure the integrity of in-vehicle systems, which is critical in today's connected automotive environment.

Applications

The STA1095POA3 is suited for a broad spectrum of automotive applications, particularly where high computing power and advanced graphics are required. It is commonly used in:

  • Car Navigation Systems
  • Infotainment and Multimedia Systems
  • Driver Assistance Systems
  • Telematics and Vehicle Networking

With its robust feature set and automotive-grade reliability, the STA1095POA3 from STMicroelectronics is an excellent choice for manufacturers looking to develop the next generation of smart, connected vehicles.

You May Also Be Interested in

Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention