EN
  • EN
  • DE

THS6226IRHBR

Part No THS6226IRHBR
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC LINE DVR VDSL2 H FIX 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose VDSL2 Line Driver Amplifier
Number of Circuits 2
Supply Voltage - Operating 10 V to 12.5 V
Operating Supply Current 23.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1107159-THS6226IRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6226IRHBR CAD Model

Description

Product Overview: THS6226IRHBR from Texas Instruments

The THS6226IRHBR is a high-performance, low-power, dual-channel, differential line driver designed by Texas Instruments to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is particularly well-suited for applications in telecommunications, video broadcasting, and networking, where signal integrity and reliability are paramount.

Key Features

  • High-Speed Operation: The THS6226IRHBR is capable of delivering high-speed data transmission, which makes it ideal for advanced communication systems.
  • Low Distortion: It offers exceptionally low levels of signal distortion, ensuring clear and accurate data transmission.
  • Dual-Channel: The dual-channel configuration allows for simultaneous transmission of two separate data streams, increasing throughput and efficiency.
  • Differential Line Driver: Differential signaling provides improved noise immunity and reduces electromagnetic interference (EMI), which is critical for maintaining signal integrity over longer distances.
  • Power Efficiency: Designed with power efficiency in mind, the THS6226IRHBR consumes minimal power, which helps in reducing the overall system power budget.
  • Thermal Performance: The device is housed in a compact QFN package that enhances thermal performance, ensuring reliable operation even under high-temperature conditions.

Applications

  • Cable Modems
  • Set-Top Boxes
  • Digital Subscriber Line (DSL) Equipment
  • Video Distribution Systems
  • High-Speed Data Acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS6226IRHBR is no exception. Manufactured using advanced semiconductor processes, this line driver is built to deliver consistent performance and withstand the rigors of real-world applications. Its robust design ensures that it meets the industry's highest standards for reliability and longevity.

Summary

In summary, the THS6226IRHBR from Texas Instruments is a superior choice for designers looking to implement a high-speed, reliable, and efficient differential line driver in their data transmission systems. Its combination of speed, low distortion, and dual-channel operation makes it a versatile component that can be deployed across a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8392 $51.1056
43+ $2.3296 $100.1728
67+ $2.2568 $151.2056
92+ $2.1840 $200.9280
119+ $2.1112 $251.2328
159+ $1.8928 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess