Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function DTMF Transceiver
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928460-MT8880CP1
Ultra Librarian 3D Model Ultra Librarian MT8880CP1 CAD Model

Description

Microchip Technology MT8880CP1 Integrated Circuit

The Microchip Technology MT8880CP1 is a sophisticated integrated circuit designed for telecommunication applications. It is an essential component used in the interfacing of telephone networks with digital processing devices. The MT8880CP1 belongs to a class of integrated circuits known as DTMF (Dual-Tone Multi-Frequency) transceivers, which are capable of generating and decoding the audio tones used in telephone line signaling.

Key Features

  • DTMF Generation and Detection: The MT8880CP1 can both generate precise DTMF tones required for dialing and decode incoming DTMF signals, making it versatile for various telecommunication needs.
  • Integrated Band Split Filter: This IC includes a band split filter that separates the high and low frequencies of incoming tones for accurate decoding.
  • Low Power Consumption: Designed for efficiency, the MT8880CP1 maintains low power consumption, making it suitable for battery-operated devices.
  • Bidirectional Serial Interface: It features a bidirectional serial interface, which allows for easy communication with microprocessors without the need for an external interface IC.
  • Central Office Quality: The MT8880CP1 delivers central office quality DTMF decoding and generation, ensuring high performance and reliability for professional telecommunication systems.

Applications

The MT8880CP1 is used in a wide range of applications within the telecommunications industry. Some common applications include:

  • Telephone switchboards and PBX systems
  • Caller ID systems
  • Remote control systems
  • Credit card systems
  • Voicemail and IVR (Interactive Voice Response) systems

Technical Specifications

For those interested in the technical aspects of the MT8880CP1, it is important to note that the device operates over a single power supply voltage and has a specified operating temperature range, making it suitable for a variety of environments. It is available in a DIP (Dual In-line Package), which allows for easy integration into existing circuit designs.

The Microchip Technology MT8880CP1 is a reliable and efficient solution for any designer looking to incorporate DTMF signaling capabilities into their telecommunication projects. Its combination of features and performance makes it a go-to choice for professionals in the industry.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS190
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Lowest to $9.9860
ECAD model for TP11362AV
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
IXYS
Need more? Email Us
ECAD model for TS190PE
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention