EN
  • EN
  • DE

M25PE20-VMP6TG

Part No M25PE20-VMP6TG
Manufacturer STMicroelectronics
Catalog Memory
Description 1 and 2 Mbit, Low Voltage, Page-Erasable Serial Flash Memories with Byte-Alterability, 33 MHz SPI Bus, Standard Pin-out
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210092-M25PE20-VMP6TG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25PE20-VMP6TG CAD Model

Description

The M25PE20-VMP6TG is a high-speed, 2 Mbit, serial Flash memory device manufactured by STMicroelectronics, which is one of the leading names in the semiconductor industry. This product is designed to meet the rigorous demands of high-performance embedded systems that require fast data transfer, reliable storage, and flexible integration capabilities.

Key Features

  • Memory Size: 2 Mbit of NOR type Flash memory, which is suitable for applications requiring fast and reliable data storage.
  • Interface: The device supports a Serial Peripheral Interface (SPI) that allows for easy integration with a wide range of microcontrollers and processors.
  • Speed: It offers high-speed data transfer rates, making it an ideal choice for applications that need quick access to data.
  • Supply Voltage: The memory operates at a supply voltage range of 2.7V to 3.6V, which is compatible with most modern electronic systems.
  • Operating Temperature: The device is designed to perform reliably in a wide temperature range, typically from -40°C to 85°C, ensuring stability across various environments.
  • Package: Comes in an 8-pin, ultra-thin, fine-pitch plastic Dual Flat No-lead (DFN8) package, making it compact and suitable for space-constrained applications.

Applications

The M25PE20-VMP6TG is versatile and can be used in a variety of applications, including:

  • Mobile devices that require fast and efficient memory storage.
  • Embedded systems for industrial applications.
  • Automotive electronics that demand high reliability and performance under extreme conditions.
  • Consumer electronics such as digital cameras, smart TVs, and gaming devices.

Reliability and Support

STMicroelectronics provides extensive support and documentation for the M25PE20-VMP6TG, ensuring designers and engineers can efficiently implement the memory into their designs. With its robust design and proven technology, the M25PE20-VMP6TG represents a reliable solution for storing critical data in a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess