EN
  • EN
  • DE

STEVAL-CCA025V1

Part No STEVAL-CCA025V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Product Status Not For New Designs
Amplifier Type Class G
Output Type Headphones, 2-Channel (Stereo)
Voltage - Supply 2.3V ~ 4.8V
Board Type Fully Populated
Utilized IC / Part TS4621E
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names STEVALCCA025V1,497-11034,-497-11034
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284336-STEVAL-CCA025V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA025V1 CAD Model

Description

STEVAL-CCA025V1 - Audio DAC Evaluation Board

The STEVAL-CCA025V1 from STMicroelectronics is a high-performance evaluation board designed for audiophiles and professionals seeking superior sound quality. This board is centered around STMicroelectronics' advanced digital-to-analog converter (DAC) technologies, which aim to deliver exceptional audio fidelity and signal precision.

Key Features:

  • High-Quality Audio Conversion: Utilizes a state-of-the-art DAC to ensure the highest quality audio output, providing crystal clear sound for even the most discerning ears.
  • Flexible Connectivity: The board offers a variety of input and output connections, including I2S and S/PDIF interfaces, making it highly versatile for different audio setups.
  • Onboard Filtering: Features sophisticated onboard filtering options to fine-tune the audio signal and reduce noise for a pure listening experience.
  • User-Friendly: Designed with simplicity in mind, the evaluation board allows for easy setup and operation, enabling users to quickly integrate it into their audio systems.
  • Robust Design: Constructed with durability and reliability in mind, ensuring that the board can withstand the demands of continuous high-quality audio processing.

Applications:

The STEVAL-CCA025V1 is suitable for a wide range of applications, including high-end audio equipment, home theater systems, professional audio workstations, and any other system that requires top-notch DAC performance. It is an ideal platform for audio experimentation, development, and proof-of-concept work.

Technical Specifications:

  • High-performance DAC with dynamic range and SNR (Signal-to-Noise Ratio)
  • Supports various audio formats and sampling rates
  • Low-distortion and low-noise output for accurate sound reproduction
  • Compatible with multiple microcontroller interfaces

With the STEVAL-CCA025V1, STMicroelectronics continues its tradition of providing innovative solutions for audio processing. Whether you are developing high-end consumer audio products or professional audio equipment, this evaluation board is designed to meet your needs and exceed expectations in sound quality and performance.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess