EN
  • EN
  • DE

PCA9546ABS

Part No PCA9546ABS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 4-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236020-PCA9546ABS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9546ABS CAD Model

Description

Product Overview: PCA9546ABS by NXP

The PCA9546ABS is a versatile and high-performance 4-channel I2C-bus switch with an interrupt logic, designed and manufactured by NXP Semiconductors. This innovative component is engineered to provide seamless communication and control for complex I2C systems, ensuring efficient and reliable operation in a wide range of applications.

Key Features

  • Channel Number: The PCA9546ABS boasts four bidirectional translating switches that can connect multiple I2C devices with different voltage levels to a single I2C bus, thus simplifying design and saving space.
  • Low Standby Current: It is optimized for low power consumption, featuring a standby current of just 2 µA (typical), which is ideal for battery-powered and energy-saving applications.
  • Interrupt Logic: Each switch has an interrupt input associated with it, allowing the master to acknowledge when a connected device requires attention, enhancing system responsiveness and efficiency.
  • High Noise Immunity: With built-in glitch-free operation, the PCA9546ABS is designed to withstand the rigors of noisy environments, ensuring reliable communication between devices.

Applications

The PCA9546ABS is suitable for a broad array of applications, including but not limited to server management, power management systems, and multiple zone environments where several I2C devices need to be controlled independently. Its ability to interface with different logic levels makes it particularly useful in applications that require communication between devices operating at different voltages.

Technical Specifications

  • Supply Voltage Range: 2.3V to 5.5V, accommodating a variety of system power requirements.
  • Operating Temperature: The device is rated for operation between -40°C and +85°C, ensuring reliability across a wide range of environmental conditions.
  • Packaging: Offered in a TSSOP-16 package, the PCA9546ABS is compact and suitable for space-constrained applications.

Overall, the PCA9546ABS from NXP is a robust and flexible solution for expanding I2C bus capabilities, providing designers with a simple and effective way to manage multiple I2C devices within their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3432 $53.7280
95+ $1.1022 $104.7090
145+ $1.0677 $154.8165
195+ $1.0333 $201.4935
255+ $0.9988 $254.6940
340+ $0.8955 $304.4700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,085 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess