EN
  • EN
  • DE

STA2058EXATR

Part No STA2058EXATR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description TESEO™ GPS platform high-sensitivity baseband
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series TESEO
Packaging Reel - TR
Applications GPS
Interface CAN, I2C, SPI, UART/USART, USB
Operating Supply Voltage 3 V ~ 3.6 V
Package 144-LFBGA
Manufacturer Package 144-LFBGA (10x10)
Mounting SMD
Win Source Part Number 1260510-STA2058EXATR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STA2058
Introduction Date April 23, 2007
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STA2058EXATR CAD Model

Description

The STA2058EXATR is a state-of-the-art GPS baseband processor developed by STMicroelectronics, a leader in the semiconductor industry. This advanced chip is designed to provide high-performance GPS functionality to a wide range of automotive and consumer navigation systems. With its robust architecture and powerful features, the STA2058EXATR is an ideal solution for applications requiring accurate and reliable positioning information.

Key Features

  • High Sensitivity: The STA2058EXATR offers excellent sensitivity, enabling it to pick up weak satellite signals even in challenging environments such as urban canyons or dense foliage.
  • Low Power Consumption: Designed with power efficiency in mind, this GPS processor is suitable for battery-operated devices, ensuring longer operation times between charges.
  • Integrated Memory: Comes with integrated ROM and RAM, facilitating a streamlined design that reduces the need for external memory components.
  • Multi-Channel Support: Capable of tracking multiple satellite channels simultaneously, which enhances the speed and accuracy of position fixes.
  • Advanced Signal Processing: Features sophisticated signal processing capabilities that improve tracking performance and noise immunity.

Applications

The versatility of the STA2058EXATR makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive navigation systems
  • Handheld GPS devices
  • Mobile phones with GPS functionality
  • Personal navigation assistants (PNAs)
  • Telematics devices (such as vehicle tracking systems)

Technical Specifications

Parameter Value Package LFBGA (Low-profile Fine-pitch Ball Grid Array) Operating Temperature -40°C to 85°C Supply Voltage 1.8V to 3.3V Interface UART, I2C, SPI

The STA2058EXATR is provided in a tape and reel packaging format, making it suitable for high-volume production. Its robust design and comprehensive feature set ensure that it remains a popular choice for GPS-enabled devices requiring high reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess