Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 70μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 130715-M41T01M6F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T01M6F CAD Model

Description

The M41T01M6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping device is designed to provide a comprehensive solution for time-tracking in a wide array of applications ranging from consumer electronics to industrial systems.

Key Features

  • Accurate Timekeeping: It maintains accurate time tracking with its built-in crystal oscillator, ensuring that devices function on precise timings.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is critical.
  • Serial Interface: Equipped with an I2C serial interface, the M41T01M6F allows for easy integration with microcontrollers and processors, facilitating communication and configuration.
  • Automatic Leap Year Correction: It comes with an automatic leap year correction feature, which ensures the RTC does not require manual adjustments and remains accurate over long periods.
  • Battery Backup: The inclusion of a battery backup input allows the RTC to continue timekeeping even when the main power supply is lost, making it highly reliable in critical applications.

Applications

The versatility of the M41T01M6F makes it suitable for a diverse range of applications, including:

  • Consumer electronics such as smart appliances, wearables, and digital cameras
  • Industrial systems like data loggers, measurement equipment, and control systems
  • Telecommunication infrastructure like network routers, switches, and base stations
  • Automotive electronics, including navigation systems and infotainment

Technical Specifications

The M41T01M6F operates within a voltage range of 2.7V to 5.5V and features a wide operating temperature range, making it suitable for various environmental conditions. It also includes a programmable alarm function, which can be set to trigger on a specific date, day, hour, and minute, providing additional utility for time-based events.

With its robust feature set and proven reliability, the STMicroelectronics M41T01M6F RTC is an excellent choice for designers looking to incorporate accurate timekeeping functionality into their electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10DFN
Lowest to $1.0226
ECAD model for PCF85363ATL/AX
IDT, Integrated Device Technology Inc
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $21.2190
ECAD model for 1337GDCGI8
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.7321
ECAD model for PT7C4563LEX
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $1.6841
ECAD model for MCP7940NT-I/MS
Epson Company
IC RTC CLK/CALENDAR SER 14-SOP / Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for RA-4565SA:B3 ROHS
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 10TSSOP
Lowest to $1.1333
ECAD model for R2223T-E2-F
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-TSSOP
Lowest to $2.4074
ECAD model for MCP79410T-I/ST
STMicroelectronics
IC RTC CLK/CALENDAR I2C 44-SOP / Real Time Clock (RTC) IC Clock/Calendar 32KB I²C, 2-Wire Serial 44-BSOP (0.337", 8.56mm Width)
Need more? Email Us
ECAD model for M41T256YMT7E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4719 $53.6628
28+ $3.6693 $102.7404
43+ $3.5546 $152.8478
59+ $3.4400 $202.9600
76+ $3.3253 $252.7228
101+ $2.9813 $301.1113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention